ETI Systems, Inc. Rotary Potentiometers, Rheostats LCP8S-10-5K

Description
LINEAR POT 5K OHM 0.2W PLASTIC
Request a Quote Datasheet
Description
LINEAR POT 5K OHM 0.2W PLASTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-LCP8S-10-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-LCP8S-10-5K-ND
Rotary Potentiometers, Rheostats 5256-LCP8S-10-5K-ND
LINEAR POT 5K OHM 0.2W PLASTIC

LINEAR POT 5K OHM 0.2W PLASTIC

Buy Now Datasheet
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in - 70089332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in
70089332
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in 70089332
Thermoset plastic housing, stainless steel shaft and wire leads. Life Expectancy: 20,000,000 shaft reciprocating motions. Linearity: 2%. Resistance Tolerance: 15%. Power Rating: 0.2 Watts. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 Mω @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: 12 mm stroke length, tighter tolerances, other resistance values, sealed construction.

Thermoset plastic housing, stainless steel shaft and wire leads. Life Expectancy: 20,000,000 shaft reciprocating motions. Linearity: 2%. Resistance Tolerance: 15%. Power Rating: 0.2 Watts. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: 12 mm stroke length, tighter tolerances, other resistance values, sealed construction.

Supplier's Site
Potentiometer - 19056636 - Radwell International
Willingboro, NJ, United States
Potentiometer
19056636
Potentiometer 19056636
PRECISION LINEAR POTENTIOMETER, 10MM STROKE LENGTH, INTERNAL SPRING, 20 000 000 RECIPROCATING MOTIONS 5K. FREE 2 YEAR RADWELL WARRANTY

PRECISION LINEAR POTENTIOMETER, 10MM STROKE LENGTH, INTERNAL SPRING, 20 000 000 RECIPROCATING MOTIONS 5K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - LCP8S-10-5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
LCP8S-10-5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats LCP8S-10-5K
PRECISION LINEAR POTENTIOMETER 1

PRECISION LINEAR POTENTIOMETER 1

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5256-LCP8S-10-5K-ND 70089332 19056636 LCP8S-10-5K
Product Name Rotary Potentiometers, Rheostats Pot,Precision;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Bolt-on Chassis Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details