Vishay Precision Group Potentiometers P16NP101MAB15

Description
Vishay P16NP101MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16NP101MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904407
Potentiometers 7904407
Vishay P16NP101MAB15 Potentiometer

Vishay P16NP101MAB15 Potentiometer

Supplier's Site
Potentiometers - 7904407P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904407P
Potentiometers 7904407P
P16 16mm 1 Turn Knob potentiometer 100R

P16 16mm 1 Turn Knob potentiometer 100R

Supplier's Site
Potentiometers - 1678742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678742
Potentiometers 1678742
P16 16mm 1 Turn Knob potentiometer 100R

P16 16mm 1 Turn Knob potentiometer 100R

Supplier's Site
Rotary Potentiometers, Rheostats - P16NP-100-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-100-ND
Rotary Potentiometers, Rheostats P16NP-100-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
POT 100 OHM 1W CERM W/KNOB - P16NP101MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 100 OHM 1W CERM W/KNOB
P16NP101MAB15
POT 100 OHM 1W CERM W/KNOB P16NP101MAB15
POT 100ohm 1W CERM W/KNOB

POT 100ohm 1W CERM W/KNOB

Supplier's Site
Potentiometer - 11086458 - Radwell International
Willingboro, NJ, United States
Potentiometer
11086458
Potentiometer 11086458
CERMET POTENTIOMETER, 100 OHM 20% 1W; TRACK RESISTANCE:100OHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:¦ 20%; PRODUCT RANGE:P16NP SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:25.1MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CERMET POTENTIOMETER, 100 OHM 20% 1W; TRACK RESISTANCE:100OHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:¦ 20%; PRODUCT RANGE:P16NP SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:25.1MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR - 70218823 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR
70218823
POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR 70218823
POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR

POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR

Supplier's Site
Cermet Potentiometer, 100 Ohm 20% 1W; Track Resistance Vishay - 61M2832 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 100 Ohm 20% 1W; Track Resistance Vishay
61M2832
Cermet Potentiometer, 100 Ohm 20% 1W; Track Resistance Vishay 61M2832
CERMET POTENTIOMETER, 100 OHM 20% 1W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

CERMET POTENTIOMETER, 100 OHM 20% 1W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometer, 100R, 20%, 16Mm, Panel; Track Resistance Vishay - 84Y6424 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100R, 20%, 16Mm, Panel; Track Resistance Vishay
84Y6424
Potentiometer, 100R, 20%, 16Mm, Panel; Track Resistance Vishay 84Y6424
POTENTIOMETER, 100R, 20%, 16MM, PANEL; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel; Shaft Diameter:16mm; No. ofRoHS Compliant: Yes

POTENTIOMETER, 100R, 20%, 16MM, PANEL; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel; Shaft Diameter:16mm; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP101MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP101MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP101MAB15
POT 100 OHM 1W CERMET LINEAR

POT 100 OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 7904407 7904407P P16NP-100-ND P16NP101MAB15 11086458 70218823 61M2832 84Y6424 P16NP101MAB15
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats POT 100 OHM 1W CERM W/KNOB Potentiometer POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR Cermet Potentiometer, 100 Ohm 20% 1W; Track Resistance Vishay Potentiometer, 100R, 20%, 16Mm, Panel; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers