Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES350

Description
350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES350-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES350-ND
Rotary Potentiometers, Rheostats RES350-ND
350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES350 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES350
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES350
POT 350 OHM 12.5W WIREWOUND LIN

POT 350 OHM 12.5W WIREWOUND LIN

Supplier's Site
Potentiometer - 32810500 - Radwell International
Willingboro, NJ, United States
Potentiometer
32810500
Potentiometer 32810500
12.5 WATT MODEL E RHEOSTAT. FREE 2 YEAR RADWELL WARRANTY

12.5 WATT MODEL E RHEOSTAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
12.5 Watt Model E Rheostat 10% / Bulk Ohmite - 13P6582 - Newark, An Avnet Company
Chicago, IL, United States
12.5 Watt Model E Rheostat 10% / Bulk Ohmite
13P6582
12.5 Watt Model E Rheostat 10% / Bulk Ohmite 13P6582
12.5 WATT MODEL E RHEOSTAT 10% / BULK

12.5 WATT MODEL E RHEOSTAT 10% / BULK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number RES350-ND RES350 32810500 13P6582
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer 12.5 Watt Model E Rheostat 10% / Bulk Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details