A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Rheostat, 1K Ohm, 25 Watt, 0.155A
RHEOSTAT, WIREWOUND, RHS SERIES, 1 KOHM, 25 W, POTENTIOMETER PANEL MOUNT, SCREWDRIVER SLOT ADJUSTMENT TYPE, 1 TURN, ROHS COMPLIANT / NO. FREE 2 YEAR RADWELL WARRANTY
RHEOSTAT, WIREWOUND, 1KOHM, 25W; Track Resistance:1kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
POT 1K OHM 25W WIREWOUND LINEAR
| Richardson RFPD | DigiKey | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | RHS1K0 | RHS1K0-ND | RHS1K0 | 18396901 | 01F7563 | RHS1K0 |
| Product Name | Wirewound Resistor | Rotary Potentiometers, Rheostats | OHM Rheostats | Rheostat | Rheostat, Wirewound, 1Kohm, 25W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Wirewound | Wirewound | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |