Bourns, Inc. Trimmer Potentiometers - RJ26FW103 RJ26FW103

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1242996-RJ26FW103 Series: Trimpot RJ26/RJR26-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Size: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: RJ26 Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Alternative Parts (Cross-Reference): RJ-5EW103; 74W103; 64YFR10KAP; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1242996-RJ26FW103 Series: Trimpot RJ26/RJR26-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Size: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: RJ26 Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Alternative Parts (Cross-Reference): RJ-5EW103; 74W103; 64YFR10KAP; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - RJ26FW103
1242996-RJ26FW103
Trimmer Potentiometers - RJ26FW103 1242996-RJ26FW103
Manufacturer: Bourns Inc. Win Source Part Number: 1242996-RJ26FW103 Series: Trimpot RJ26/RJR26-Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Size: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: RJ26 Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Alternative Parts (Cross-Reference): RJ-5EW103; 74W103; 64YFR10KAP; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1242996-RJ26FW103
Series: Trimpot RJ26/RJR26-Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10k
Size: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: RJ26
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): RJ-5EW103; 74W103; 64YFR10KAP;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns - 04F8715 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
04F8715
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns 04F8715
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH - 70153649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
70153649
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH 70153649
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles

Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element.
Features:

  • Power Rating: 0.25 W at +85°C
  • Temperature Range: –65°C to +150°C
  • Resistance Tolerance: ±10%
  • Rotational Life: 200 Cycles
Supplier's Site
Trim Potentiometers PC Board Mount - 15963196 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15963196
Trim Potentiometers PC Board Mount 15963196
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; TRIMPOT TYPE:MULTI TURN; ELEMENT MATERIAL:CERMET; ADJUSTMENT TYPE:TOP ADJUST; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:12TURNS; POWER RATING:250MW ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; TRIMPOT TYPE:MULTI TURN; ELEMENT MATERIAL:CERMET; ADJUSTMENT TYPE:TOP ADJUST; TRACK RESISTANCE:10KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:12TURNS; POWER RATING:250MW ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1242996-RJ26FW103 04F8715 70153649 15963196
Product Name Trimmer Potentiometers - RJ26FW103 Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Digital Potentiometer Trimmer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers