Vishay Precision Group Trimmer Potentiometers M43P102KB40

Description
43P side adj std cermet trimmer,1K 19mm
Request a Quote Datasheet
Description
43P side adj std cermet trimmer,1K 19mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 162209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162209
Trimmer Potentiometers 162209
43P side adj std cermet trimmer,1K 19mm

43P side adj std cermet trimmer,1K 19mm

Supplier's Site
Trimmer Potentiometers - 162209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162209P
Trimmer Potentiometers 162209P
43P side adj std cermet trimmer,1K 19mm

43P side adj std cermet trimmer,1K 19mm

Supplier's Site
Trimmer Potentiometers - 1693021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693021
Trimmer Potentiometers 1693021
43P side adj std cermet trimmer,1K 19mm

43P side adj std cermet trimmer,1K 19mm

Supplier's Site
0.75W Resistor - 80-M43P102KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Resistor
80-M43P102KB40
0.75W Resistor 80-M43P102KB40
1kR Cermet Trimmer Resistor, 0.75W, 15 Turns, PC Pin Product overview: M43P102KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P102KB40 can be used for catalog matching and distributor lookup.

1kR Cermet Trimmer Resistor, 0.75W, 15 Turns, PC Pin Product overview: M43P102KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P102KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - SP043-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP043-1.0K-ND
Trimmer Potentiometers SP043-1.0K-ND
1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 11477338 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
11477338
Trim Potentiometers PC Board Mount 11477338
TRIMMER, 20 TURN 1K; TRACK RESISTANCE:1KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 20 TURN 1K; TRACK RESISTANCE:1KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, 20 Turn 1K; Track Resistance Vishay - 98K9286 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 1K; Track Resistance Vishay
98K9286
Trimmer, 20 Turn 1K; Track Resistance Vishay 98K9286
TRIMMER, 20 TURN 1K; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 1K; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 162209 162209P 80-M43P102KB40 SP043-1.0K-ND 11477338 98K9286
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.75W Resistor Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer, 20 Turn 1K; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Technology / Construction CERMET Cermet
Unlock Full Specs
to access all available technical data