500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
RHEOSTAT, WIREWOUND, 500 OHM, 100W; Track Resistance:500ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Screwdriver Slot; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
POT 500 OHM 100W WIREWOUND LIN
RHEOSTAT, WIREWOUND, 500 OHM, 100W, TRACK RESISTANCE 500OHM, POWER RATING 100W, PRODUCT RANGE RKS SERIES, POTENTIOMETER MOUNTING PANEL MOUNT, ADJUSTMENT TYPE SCREWDRIVER SLOT, NO. OF TURNS 1TURNS, RESISTANCE 500OHM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Wirewound Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | RKS500E-ND | 70022517 | 64K5840 | RKS500E | 18670417 |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat;Rest 500 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open | Rheostat, Wirewound, 500 Ohm, 100W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 100 watts | 100 watts | 100 watts | 100 watts |