ETI Systems, Inc. Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL DC22-10-5K

Description
DC22 Concentric Precision Turns Dial⁄Potentiometer Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line
Datasheet
Description
DC22 Concentric Precision Turns Dial⁄Potentiometer Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL - 70089323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL
70089323
Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL 70089323
DC22 Concentric Precision Turns Dial⁄Potentiometer Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line

DC22 Concentric Precision Turns Dial⁄Potentiometer
Model DC22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DC27 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C.

  • Datasheet Available On-Line
Supplier's Site
Potentiometer - 19065850 - Radwell International
Willingboro, NJ, United States
Potentiometer
19065850
Potentiometer 19065850
POTENTIOMETER, DIAL COMBINATION, 10 TURNS, 0 - 999 GRADATION, 5K OHM. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, DIAL COMBINATION, 10 TURNS, 0 - 999 GRADATION, 5K OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems - 83H6492 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems
83H6492
Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems 83H6492
DIGITAL POTENTIOMETER, 5KOHM 5%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DC22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5KOHM 5%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DC22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089323 19065850 83H6492
Product Name Pot,Dial Combo;Wirewound;Panel;10 Turns;Dim 1.2inDiax2.5inL Potentiometer Digital Potentiometer, 5Kohm 5%, 2W; Track Resistance Eti Systems
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details