Nidec Corporation Potentiometer CT-6EP102

Description
TRIMMER POT, CERMET, 1K, 1TURN, TH; TRACK RESISTANCE:1KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRIMMER POT, CERMET, 1K, 1TURN, TH; TRACK RESISTANCE:1KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 108009195 - Radwell International
Willingboro, NJ, United States
Potentiometer
108009195
Potentiometer 108009195
TRIMMER POT, CERMET, 1K, 1TURN, TH; TRACK RESISTANCE:1KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POT, CERMET, 1K, 1TURN, TH; TRACK RESISTANCE:1KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 108009195
Product Name Potentiometer
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0062 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 43754589 - Radwell International
Allen-Bradley / Rockwell Automation
View Details