Radwell International Datasheets for Potentiometers, Rheostats, and Trimmers

Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more

Page: 1 2 3
Product Name Notes
(PRICE/EA) NON VOLATILE DIGITAL POTENTIOMETER, 10 KOHM, SINGLE, 3 WIRE, SERIAL, LINEAR, 20%, 4.5 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) TRIMMER, POT, 100K, 1TURN, SMD; TRACK RESISTANCE:100KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; PRODUCT RANGE:TS53 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:± 20%; TEMPERATURE COEFFICIENT:± ROHS COMPLIANT: YES. FREE 2...
100K OHMS, 0.3W, PC PINS, THROUGH HOLE, TRIMMER, POTENTIOMETER, CERMET, 1 TURN, TOP ADJUSTMENT, RECTANGULAR, 0.303" X 0.268" FACE X 0.279", 7.70X6.80X7.10MM. FREE 2 YEAR RADWELL WARRANTY
100K OHMS, 0.5W, 1/2W, PC PINS, THROUGH HOLE, TRIMMER POTENTIOMETER, CERMET, 1 TURN, TOP ADJUSTMENT, 11.5X8.8X8.5MM, 0.453" X 0.346" FACE X 0.335". FREE 2 YEAR RADWELL WARRANTY
BOCHEN Pilot Devices WXD3-13-2W 10K
CITEC RESISTORS Pilot Devices TW1103KA
CLAROSTAT Pilot Devices RV4NAYSD102A
CONDUCTIVE PLASTIC POTENTIOMETER, 100 OHM 10%, 500MW, TRACK RESISTANCE:100OHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:500MW, RESISTANCE TOLERANCE:/ 10%, PRODUCT RANGE:RV6 SERIES, POTENTIOMETER MOUNTING:PANEL ROHS COMPLIANT: NO. FREE 2 YEAR...
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 10%, 2W, TRACK RESISTANCE:100KOHM, NO. OF TURNS:1 TURN, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE: 10%, PRODUCT RANGE:RV4 SERIES, POTENTIOMETER MOUNTING:PANEL MOUNT, ROHS COMPLIANT: NO. FREE 2...
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 10% 2W; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR...
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 10%, 500MW; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:RV6 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR...
CONDUCTIVE PLASTIC POTENTIOMETER, 250KOHM, 10%, 2W, 27.8MM, 1-TURNS, LINEAR. FREE 2 YEAR RADWELL WARRANTY
CONDUCTIVE PLASTIC POTENTIOMETER, 50 OHM, 0.1, 2W, TRACK RESISTANCE:50OHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE:± 10%, PRODUCT RANGE:RV4 SERIES, POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2...
CONDUCTIVE PLASTIC POTENTIOMETER, 500 OHM, 0.1, 2W; TRACK RESISTANCE:500OHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2...
CONDUCTIVE PLASTIC POTENTIOMETER, 50KOHM, 10%, 2W; TRACK RESISTANCE:50KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR...
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 2W; TRACK RESISTANCE:5KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR...
CONDUCTIVE PLASTIC POTENTIOMETER, PANEL MOUNTED, 1.5KOHM 10% 2W, TRACK RESISTANCE:1.5KOHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR; POWER RATING:2W, RESISTANCE TOLERANCE: 10%, PRODUCT RANGE:RV4 SERIES. FREE 2 YEAR RADWELL WARRANTY
CONDUCTIVE PLASTIC POTENTIOMETER, PRODUCT RANGE: RV4 SERIES, TRACK RESISTANCE: 5MOHM, NO. OF TURNS: 1TURN, TRACK TAPER: LINEAR, POWER RATING: 2W, RESISTANCE TOLERANCE: 20PERCENT, MOUNTING: PANEL MOUNT, NON ROHS COMPLIANT. FREE...
CONDUCTIVE PLASTIC POTENTIOMETER, RESISTANCE:5 KOHM, NO. OF TURNS: 1TURN, TRACK TAPER:LINEAR, POWER RATING:2 WATT, RESISTANCE TOLERANCE:/ 10%, PRODUCT RANGE:RV4 SERIES, POTENTIOMETER MOUNTING:PANEL, NO. OF GANGS:1. FREE 2 YEAR RADWELL WARRANTY...
CONDUCTIVE PLASTIC POTENTIOMETER, TRACK RESISTANCE: 100KOHM, NO. OF TURNS: 1, TRACK TAPER: LINEAR, POWER RATING: 1W, RESISTANCE TOLERANCE: 10%, SP22E SERIES. FREE 2 YEAR RADWELL WARRANTY
DART CONTROLS Pilot Devices SA-STOK-WO
DIGITAL POT, 10K, 0 TO 70DEG C, END TO END RESISTANCE:10KOHM, NO. OF POTS:SINGLE, CONTROL INTERFACE:PUSHBUTTON , TRACK TAPER:LINEAR, RESISTANCE TOLERANCE:± 20%, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, POTENTIOMETER IC...
DISCONTINUED BY MANUFACTURER, 22MM PLASTIC POTENTIOMETER 300 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 10%, 2W; TRACK RESISTANCE:100KOHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:2W; RESISTANCE TOLERANCE: 10%, PRODUCT RANGE:RV4 SERIES, POTENTIOMETER MOUNTING:PANEL MOUNT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 250KOHM, 10%, 2W, 1TURN, TRACK TAPER: LINEAR, RV4 SERIES, PANEL MOUNT, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 1 FUNC, 1000OHM, INCREMENT/DECREMENT CONTROL INTERFACE, 100 POSITIONS, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 10K OHM, 5V, 20%, 8-DIP, SINGLE, 1 CIRCUIT, 100 TAPS, NON-VOLATILE, 3 WIRE, SERIAL, LINEAR, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MIDGETROL POTENTIOMETER, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 1000 OHMS, 5 WATT, WIREWOUND, LINEAR TAPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 100KOHM, 2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 10K OHM, 3 PIN, LINEAR PANEL MOUNT, 1/4 W SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 2.5K OHM, TYPE J, 10 PERCENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 2000 OHMS, 5 W, LINEAR TAPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 2K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 35KOHM, 2W, CARBON, LINEAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 500KOHM, TYPE SP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, CONDUCTIVE, 500 OHM 10% 2 W, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, PRODUCT RANGE:RV4 SERIES, MOUNTING:PANEL, NO. OF GANGS:1 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, OPERATING HEAD 22 MM, 0-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, PILOT DEVICES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, RESISTOR, 20K OHMS, LINEAR TAPER, 5WATT WIREWOUND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POTENTIOMETER, SHORT SHAFT, 7500 OHMS, 6 WATT, WIREWOUND, LINEAR TAPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRAZ-POTENTIOMETER, CYLINDER, 100OHM, 100 VDC, -30 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE SETPOINT MAN POT, RANGE 40 TO 140F, 600 OHM RESISTANCE, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE SETPOINT MAN POT, RANGE 40 TO 140F, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIMMER RESISTOR, POTENTIOMETER, SINGLE TURN, 5 KOHMS, 1/8 WATT, 20% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CONDUCT IVE PLASTIC POTENTIOMETER, 500KOHM, 10%, 2W, TRACK RESISTANCE:500KOHM, NO. OF TURNS:1TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE:/ 10%, PRODUCT RANGE. FREE 2 YEAR RADWELL WARRANTY
DUCT DETECTOR ACCESSORY, 60"" SAMPLING TUBE. FREE 2 YEAR RADWELL WARRANTY
END TO END RESISTANCE:10KOHM; NO. OF POTS:SINGLE; CONTROL INTERFACE:3 WIRE, SERIAL; TRACK TAPER:LINEAR; RESISTANCE TOLERANCE:¦ 20%; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; POTENTIOMETER IC CASE STYLE:SOIC; NO. OF PINS:8PINSROHS COMPLIANT:...
ETI SYSTEMS Pilot Devices RV4LAYSA503A
ETI SYSTEMS Pilot Devices RV4NAYSD103A
ETI SYSTEMS Pilot Devices RV4NAYSD202A
ETI SYSTEMS Pilot Devices RV4NAYSD252A
ETI SYSTEMS Pilot Devices RV4NAYSD502A
ETI SYSTEMS Pilot Devices RV4NAYSJ103A
ETI SYSTEMS Pilot Devices SP22D-NS-10K
ETI SYSTEMS Pilot Devices SP22E-10K
ETI SYSTEMS Pilot Devices SP22E-2K
ETI SYSTEMS Pilot Devices SP22E-5K
ETI SYSTEMS Pilot Devices SP22F-5K
ETI SYSTEMS Pilot Devices SP22G-1K
HEAD AND MOUNTING BASE, FOR POTENTIOMETER, 22 MM MOUNTING DIAMETER, 6 MM SHAFT DIAMETER, CHROMIUM PLATED METAL BEZEL. FREE 2 YEAR RADWELL WARRANTY
IC, DIGITAL POT, 10KOHM, 100, SGL 8-SOIC, END TO END RESISTANCE 10KOHM, RESISTANCE TOLERANCE 20 , NO. OF STEPS 100. FREE 2 YEAR RADWELL WARRANTY
KB ELECTRONICS Pilot Devices S9111
LINCOLN ELECTRIC Pilot Devices T10812-119
MICROSWITCH Pilot Devices RV4NAYFD502A
MICROSWITCH Pilot Devices RV4NAYSD103A
MICROSWITCH Pilot Devices RV4NAYSD202A
MICROSWITCH Pilot Devices RV4NAYSD203A
MICROSWITCH Pilot Devices RV4NAYSD204A
MICROSWITCH Pilot Devices RV4NAYSD502A
MICROSWITCH Pilot Devices RV4NAYSD505B
MIN ORDER QTY 100 RESISTIVE & OPTICAL. FREE 2 YEAR RADWELL WARRANTY
NON-ILLUMINATED CLEAR BOOT - BLACK FLUSH. FREE 2 YEAR RADWELL WARRANTY
NOVOTECHNIK Pilot Devices SP2801-308-000-001
PEC Pilot Devices RV4NAYSJ103A
POTENTIOMETER 100OHM 5W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 2.5KOHM 2W TYPE-AB. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 2.5KOHM 5W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 20OHM 5W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 250OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 25K 10PERCENT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 25KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 350KOHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 3P. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER 500OHMS 10PERC 2W 1TURN SHAFT 1/4IN. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER CARBON, SINGLE TURN, 2 WATT, 10%, 1.12" (28.45MM) ROUND PANEL MOUNT, SIDE ADJ., SLOTTED 7/8" SHAFT, OHMS 10K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER DBL 1TURN 10KOHM SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER HEAD, FOR USE WITH 6 MM DIAMETER SHAFT, 22 MM MOUNTING DIAMETER, PLASTIC, BLACK, IP66, IK03. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER PART TRIM POT 1.5OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER PART TRIM POT 4000-1000OHM 2W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER PART TRIM POT 4000-350OHM 2W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER PART TRIM POT 4000OHM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER PART TRIM POT 50 OHM 2W WIRE WOUND. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10 OHM, 1/2W, 10%, 3/8 TRIMMER, SIDE SLOT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10K OHM, 2W, CARBON LINEAR, SOLDER LUG, ROUND - 1.120" DIAMETER (28.45MM). FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 10K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 15KOHM, 10%, 2W; TRACK RESISTANCE:15KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
POTENTIOMETER, 1TURN, 0.0-5000000.0OHM, 2W, . FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 250KOHM, 1/2W, RESISTANCE TOLERANCE: 10%, NUMBER OF TURNS: 1. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5 KOHM, 1/2 WATT, PANEL MOUNT, 13.5 X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 50000.00 OHM MAX RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 50KOHM, CARBON, 2W, 10PERCENT TOLERANCE, SINGLE TURN, SOLDER LUG. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5K OHM, 2W, 1 GANG, LINEAR PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 5KOHM, 42V, PLASTIC HOUSING, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 7.5 K OHM, CARBON, LINEAR, 2 W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, 7.5 KOHM, 2 WATT, RV4, RV4LAYSA SERIES. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, HARMONY 22MM, METAL, 4.7K OHMS, 1W, LINEAR, 6MM SHAFT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, K SERIES, 10 KOHM, 2 WATT, 10 %, LINEAR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, LINEAR TAPER, 5K OHMS, REPLACEMENT FOR TSV-5K. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, MOTOR SPEED CONTROL (SPEED POT), 5K OHM RESISTANCE, 8.75 INCH LEAD LENGTH, WITH KNOB & DAIL. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, POSITION TRANSDUCER, SHORT STROKE, SPRING-LOADED. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, PUSH BUTTON, HARMONY 22 MM, 4.7K OHMS, 1 WATT, 6MM SHAFT, PLASTIC, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, REMOTE SETPOINT, 60-90 DEGREES F, 360 OHM, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, RES CONDUCTIVE, 150 OHM, 10%, 2WATT, 1(ELEC)/1(MECH)TURNS , 6.35MM (36.52 X 27.78 X 36.12MM), SOLDER LUG, PANEL MOUNT, AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, SP22E SERIES, 10 K OHM, 10%, 1 WATT, LINEAR TRACK TAPER, SINGLE TURN, PANEL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TRIM POT, 5000 OHM, 2W. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, TYPE AB, SINGLE TURN, 2.5MOHM, 2W, 20PERCENT TOLERANCE, LINEAR TAPER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, WIRE SPEED OR HEAT CONTROL, METAL SHAFT, 6 IN H X 4 IN W X 2 IN D, DESIGNED FOR USE WITH TORCH/MACHINE MODEL: LT-7 IN LIGHTWEIGHT TRACTOR. FREE...
POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETERS; RESISTANCE (OHMS): 1000 ; OPERATOR TYPE: KNOB ; WATTAGE: 1 ; MOUNTING HOLE DIAMETER (MM): 22 ; NEMA RATING: 4 ; STANDARDS MET: EN/IEC 60947-1; EN/IEC 60947-5-1; UL508; UL;
PRECISION ELECTRONICS Pilot Devices RV4NAYSD103A
PRECISION POTENTIOMETER, SMR46B SERIES, WIREWOUND, SOLDER TURRET, 10 TURNS, 1 GANG, 5 KOHMS, 0.25" SHAFT DIA., 0.8125" SHAFT LENGTH, 5 W. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIOMETER, WIREWOUND 10 TURNS, LIMIT SWITCH 1 13/16" DIAMETER, 2,000,000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIONMETER, SINGLE TURN, 5K OHMS, 1000 MEGOHMS, 105 DEGREES C MAX OPERATING TEMP, -55 DEGREES C MINIMUM OPERATING TEMP, 1W. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIONMETER, SINGLE TURN, CONDUCTIVE PLASTIC, 7/8" DIAMETER, CONTINUOUS 10 000 000 TURNS LIFE 5K. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIONMETER, SINGLE TURN, CONDUCTIVE PLASTIC, 7/8" DIAMETER, END STOPS 10 000 000 TURNS LIFE, 1K OHM. FREE 2 YEAR RADWELL WARRANTY
PRECISION POTENTIONMETER, SINGLE TURN, CONDUCTIVE PLASTIC, 7/8" DIAMETER, END STOPS 10 000 000 TURNS LIFE, 2K OHM. FREE 2 YEAR RADWELL WARRANTY
REMOTE SETPOINT POTENTIOMETER 60-90DEG F. FREE 2 YEAR RADWELL WARRANTY
REMOTE SETPOINT POTENTIOMETER, 480OHM RESISTIVE, USE W/7100H. FREE 2 YEAR RADWELL WARRANTY
ROTARY POTENTIOMETER, HOT MOLDED CARBON, 50 KOHM, 1 TURNS, LINEAR, 2 W, ± 10%, RV4 SERIES. FREE 2 YEAR RADWELL WARRANTY
ROTARY SENSOR POTENTIOMETER, 308 DEGREE, 5K OHM NOMINAL RESISTANCE, 42 V MAXIMUM SUPPLY, 6 MM SHAFT, 50 HOUR LIFE, 0.3% LINEARITY, IP54. FREE 2 YEAR RADWELL WARRANTY
SAKAE TSUSHIN IND Pilot Devices S12HPC10P
SAMPLING TUBE, 78 INCH, FOR SUPERDUCT DETECTORS. FREE 2 YEAR RADWELL WARRANTY
SPEED & POSITION-IND'L POTENTIOMETERS. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 10KOHM 18TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:10KOHMROH S COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, 10K; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T7 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 20%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; AUTOMOTIVE QUALIFICATION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TRIMMER, 18 TURN 1K; TRACK RESISTANCE:1KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, 18 TURN 2K; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, 18 TURN 500K; THROUGH HOLE, 3/4". FREE 2 YEAR RADWELL WARRANTY
TRIMMER, CERMET, 0.75W, 100000OHM, 274V, 10%,100PPM/CEL, 15 TURNS. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, POT, 100R, 23TURN, THD; TRACK RESISTANCE:100OHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 10K, 23TURN, THD; TRACK RESISTANCE:10KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YA SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 50K, 23TURN, THD; TRACK RESISTANCE:50KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POT, 5K, 23TURN, THD; TRACK RESISTANCE:5KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIMMER, POTENTIOMETER, 100K OHM, 23 TURN, THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, POTENTIOMETER, 20 KOHM, 500 MW, 10%, 18 TURN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

<< Prev