Ohmite Manufacturing Co. Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite RJS800

Description
RHEOSTAT, WIREWOUND, 800 OHM, 50W; Track Resistance:800ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 800 OHM, 50W; Track Resistance:800ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite - 01F7589 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite
01F7589
Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite 01F7589
RHEOSTAT, WIREWOUND, 800 OHM, 50W; Track Resistance:800ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 800 OHM, 50W; Track Resistance:800ohm; Power Rating:50W; Product Range:RJS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Rheostat - 4839072 - Radwell International
Willingboro, NJ, United States
Rheostat
4839072
Rheostat 4839072
RHEOSTAT, WIREWOUND, 800 OHM, 50W; TRACK RESISTANCE:800OHM; POWER RATING:50W; PRODUCT RANGE:RJS SERIES; POTENTIOMETER MOUNTING:PANEL; ADJUSTMENT TYPE:SCREWDRIVER SLOT; NO. OF TURNS:1TURNS; RESISTANCE:800OHM; RESISTANCE MAX:800OHM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RHEOSTAT, WIREWOUND, 800 OHM, 50W; TRACK RESISTANCE:800OHM; POWER RATING:50W; PRODUCT RANGE:RJS SERIES; POTENTIOMETER MOUNTING:PANEL; ADJUSTMENT TYPE:SCREWDRIVER SLOT; NO. OF TURNS:1TURNS; RESISTANCE:800OHM; RESISTANCE MAX:800OHM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 01F7589 4839072
Product Name Rheostat, Wirewound, 800 Ohm, 50W; Track Resistance Ohmite Rheostat
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details