ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-3-5K

Description
POT 5K 3-TURN 2W WIRE LINEAR
Request a Quote Datasheet
Description
POT 5K 3-TURN 2W WIRE LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-3-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-3-5K-ND
Rotary Potentiometers, Rheostats 5256-MW22B-3-5K-ND
POT 5K 3-TURN 2W WIRE LINEAR

POT 5K 3-TURN 2W WIRE LINEAR

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MW22B-3-5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MW22B-3-5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MW22B-3-5K
PRECISION POTENTIOMETER, WIREWOU

PRECISION POTENTIOMETER, WIREWOU

Supplier's Site
Potentiometer - 19070178 - Radwell International
Willingboro, NJ, United States
Potentiometer
19070178
Potentiometer 19070178
PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 5K OHM. FREE 2 YEAR RADWELL WARRANTY

PRECISION POTENTIOMETER, WIREWOUND 3 TURNS, 7/8" DIAMETER, 300 000 TURNS LIFE, 5K OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Eti Systems - 83H7580 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Eti Systems
83H7580
Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Eti Systems 83H7580
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 1W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 1W; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089281
Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089281
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors
Product Number 5256-MW22B-3-5K-ND MW22B-3-5K 19070178 83H7580 70089281
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Wirewound Potentiometer, 5Kohm, 5%, 1W; Track Resistance Eti Systems Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers