Nidec Corporation Potentiometer CT-6EP501

Description
TRIMMER POT, CERMET, 500R, 1TURN, TH; TRACK RESISTANCE:500OHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRIMMER POT, CERMET, 500R, 1TURN, TH; TRACK RESISTANCE:500OHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 127605582 - Radwell International
Willingboro, NJ, United States
Potentiometer
127605582
Potentiometer 127605582
TRIMMER POT, CERMET, 500R, 1TURN, TH; TRACK RESISTANCE:500OHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POT, CERMET, 500R, 1TURN, TH; TRACK RESISTANCE:500OHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-6 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 127605582
Product Name Potentiometer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer - 1096452 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 15 ohms
View Details