Vishay Precision Group Trimmer Potentiometers M63P503KB40

Description
63P topadj cermet trimmer,50K 10mm 500mW
Request a Quote Datasheet
Description
63P topadj cermet trimmer,50K 10mm 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1543031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543031
Trimmer Potentiometers 1543031
63P topadj cermet trimmer,50K 10mm 500mW

63P topadj cermet trimmer,50K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1543031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1543031P
Trimmer Potentiometers 1543031P
63P topadj cermet trimmer,50K 10mm 500mW

63P topadj cermet trimmer,50K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - 1679654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679654
Trimmer Potentiometers 1679654
63P topadj cermet trimmer,50K 10mm 500mW

63P topadj cermet trimmer,50K 10mm 500mW

Supplier's Site
Trimmer Potentiometers - SP063-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP063-50K-ND
Trimmer Potentiometers SP063-50K-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay - 99K0045 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay
99K0045
Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay 99K0045
TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, THD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:63P Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 55529046 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529046
Trim Potentiometers PC Board Mount 55529046
TRIMMER, POT, 50K, 1TURN, THD; TRACK RESISTANCE:50KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:63P SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 50K, 1TURN, THD; TRACK RESISTANCE:50KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:63P SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1543031 1543031P SP063-50K-ND 99K0045 55529046
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 50K, 1Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 50000 ohms 50000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details