LINEAR POT 10K OHM 0.2W PLASTIC
PRECISION LINEAR POTENTIOMETER, 10MM STROKE LENGTH, 20 000 000 RECIPROCATING MOTIONS 10K. FREE 2 YEAR RADWELL WARRANTY
Thermoset plastic housing, stainless steel shaft and wire leads. Life Expectancy: 20,000,000 shaft reciprocating motions. Linearity: 2%. Resistance Tolerance: 15%. Power Rating: 0.2 Watts. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: 12 mm stroke length, tighter tolerances, other resistance values, sealed construction.
PRECISION LINEAR POTENTIOMETER 1
| DigiKey | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 5256-LCP8P-10-10K-ND | 19056538 | 70089315 | LCP8P-10-10K |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer | Pot,Precision;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.079in | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||
| Mounting / Packaging | Bolt-on Chassis | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Resistance Taper | Linear |