Vishay Precision Group 0.5W Trimmer Potentiometer M64W104KB40

Description
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: M64W104KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W104KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: M64W104KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W104KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-M64W104KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-M64W104KB40
0.5W Trimmer Potentiometer 80-M64W104KB40
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: M64W104KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W104KB40 can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: M64W104KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W104KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1542072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542072
Trimmer Potentiometers 1542072
64W top adj cermet trimmer,100K 10mm

64W top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1542072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542072P
Trimmer Potentiometers 1542072P
64W top adj cermet trimmer,100K 10mm

64W top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1693082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693082
Trimmer Potentiometers 1693082
64W top adj cermet trimmer,100K 10mm

64W top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - SP064W-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064W-100K-ND
Trimmer Potentiometers SP064W-100K-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay - 99K0101 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay
99K0101
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay 99K0101
TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 55529118 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529118
Trim Potentiometers PC Board Mount 55529118
TRIMMER, 100 K OHMS, 0.5W, 1/2W, TRIMMER POTENTIOMETER, CERMET, 21.0 TURN, TOP ADJUSTMENT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 100 K OHMS, 0.5W, 1/2W, TRIMMER POTENTIOMETER, CERMET, 21.0 TURN, TOP ADJUSTMENT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-M64W104KB40 1542072 1542072P SP064W-100K-ND 99K0101 55529118
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction CERMET Cermet
Resistance Range 100000 ohms 100000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details