Vishay Precision Group Wirewound Potentiometer, 5Kohm, 1%, 8W; Track Resistance Vishay 860-11502

Description
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 8W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No
Datasheet
Description
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 8W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 5Kohm, 1%, 8W; Track Resistance Vishay - 01F8087 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 1%, 8W; Track Resistance Vishay
01F8087
Wirewound Potentiometer, 5Kohm, 1%, 8W; Track Resistance Vishay 01F8087
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 8W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No

WIREWOUND POTENTIOMETER, 5KOHM, 1%, 8W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mmRoHS Compliant: No

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 16400264 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
16400264
Trim Potentiometers PC Board Mount 16400264
WIREWOUND POTENTIOMETER, 5KOHM, 1%, 8W; TRACK RESISTANCE:5KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:ª 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 5KOHM, 1%, 8W; TRACK RESISTANCE:5KOHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE:ª 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 01F8087 16400264
Product Name Wirewound Potentiometer, 5Kohm, 1%, 8W; Track Resistance Vishay Trim Potentiometers PC Board Mount
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data