TRIMMER POTENTIOMETER 20KOHM 25TURN PCB; TRIMPOT TYPE:MULTI TURN; ELEMENT MATERIAL:CERMET; ADJUSTMENT TYPE:SIDE ADJUST; TRACK RESISTANCE:20KOHM; POTENTIOMETER MOUNTING:THROUGH HOLE; NO. OF TURNS:25TURNS; PRODUCT RANGE:RJR24 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER 20KOHM 25TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:RJR24 Series RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 32107846 | 04B1685 |
| Product Name | Trim Potentiometers PC Board Mount | Trimmer Potentiometer 20Kohm 25Turn Pcb; Trimpot Type Bourns |
| Resistance Range | 20000 ohms |