300 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
RHEOSTAT, WIREWOUND, 300 OHM, 300W, TRACK RESISTANCE 300OHM, POWER RATING 300W, PRODUCT RANGE RNS SERIES, POTENTIOMETER MOUNTING PANEL MOUNT, ADJUSTMENT TYPE SCREWDRIVER SLOT, NO. OF TURNS 1TURNS, RESISTANCE 300OHM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
POT 300 OHM 300W WIREWOUND LIN
RHEOSTAT, WIREWOUND, 300 OHM, 300W; Track Resistance:300ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | RNS300E-ND | 70022541 | 18672813 | RNS300E | 64K5910 |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat;Rest 300 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V | Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 300 Ohm, 300W; Track Resistance Ohmite |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 300 ohms | 300 ohms | 300 ohms | 300 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts |