Nidec Corporation Potentiometer CT-94EW202

Description
TRIMMER POT, CERMET, 2K, 18TURN, TH; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-94 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRIMMER POT, CERMET, 2K, 18TURN, TH; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-94 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 107998158 - Radwell International
Willingboro, NJ, United States
Potentiometer
107998158
Potentiometer 107998158
TRIMMER POT, CERMET, 2K, 18TURN, TH; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-94 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POT, CERMET, 2K, 18TURN, TH; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:CT-94 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 107998158
Product Name Potentiometer
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0210 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 1730722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details