Vishay Precision Group 0.5W Resistor M64X103KB40

Description
10kR Cermet Trimmer Resistor, 0.5W, 10% Tol, PC Pin, 21 Turns Product overview: M64X103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X103KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR Cermet Trimmer Resistor, 0.5W, 10% Tol, PC Pin, 21 Turns Product overview: M64X103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X103KB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 80-M64X103KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-M64X103KB40
0.5W Resistor 80-M64X103KB40
10kR Cermet Trimmer Resistor, 0.5W, 10% Tol, PC Pin, 21 Turns Product overview: M64X103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X103KB40 can be used for catalog matching and distributor lookup.

10kR Cermet Trimmer Resistor, 0.5W, 10% Tol, PC Pin, 21 Turns Product overview: M64X103KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64X103KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1542246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542246
Trimmer Potentiometers 1542246
64X side adj cermet trimmer,10K 10mm

64X side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1542246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1542246P
Trimmer Potentiometers 1542246P
64X side adj cermet trimmer,10K 10mm

64X side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1693093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693093
Trimmer Potentiometers 1693093
64X side adj cermet trimmer,10K 10mm

64X side adj cermet trimmer,10K 10mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - M64X103KB40
880739-M64X103KB40
Trimmer Potentiometers - M64X103KB40 880739-M64X103KB40
Manufacturer: Vishay Win Source Part Number: 880739-M64X103KB40 Series: 64 Features: 10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Side Adjustment Package: Bulk Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050 Other Part Number: SP064X-10K, 064X103

Manufacturer: Vishay
Win Source Part Number: 880739-M64X103KB40
Series: 64
Features: 10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Side Adjustment
Package: Bulk
Mounting: Through Hole
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8050
Other Part Number: SP064X-10K, 064X103

Buy Now Datasheet
Trimmer Potentiometers - SP064X-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP064X-10K-ND
Trimmer Potentiometers SP064X-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 55529162 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529162
Trim Potentiometers PC Board Mount 55529162
TRIMMER, POT, 10K, 23TURN, THD; TRACK RESISTANCE:10KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64X SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 10K, 23TURN, THD; TRACK RESISTANCE:10KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64X SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay - 99K0111 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
99K0111
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay 99K0111
TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64X Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-M64X103KB40 1542246 1542246P 880739-M64X103KB40 SP064X-10K-ND 55529162 99K0111
Product Name 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - M64X103KB40 Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details