POT 100K OHM 1/20W CARBON LINEAR Product overview: PTV09A-4015U-B104 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PTV09A-4015U-B104
100k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros Carbon 0.05W, 1/20W PC Pins, Board Locks
POT 100K OHM 1/20W CARBON LINEAR
CARBON LINEAR POTENTIOMETER, 100K OHM, 1 GANG, THROUGH HOLE, SNAP IN, .05W, 1/20W, BOARD LOCKS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 84-PTV09A-4015U-B104 | PTV09A-4015U-B104-ND | PTV09A-4015U-B104 | 134115141 |
| Product Name | 20W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer |
| Technology / Construction | Carbon Film | Carbon Composition | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Power Rating | 0.0500 watts | 0.0500 watts | ||
| Operating AC Voltage | 50 volts | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) |