ETI Systems, Inc. Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems MGA22L-1/4

Description
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoH S Compliant: Yes
Description
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems - 83H7315 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems
83H7315
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems 83H7315
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoH S Compliant: Yes

TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Black Finish; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoHS Compliant: Yes

Supplier's Site
Potentiometer - 426746 - Radwell International
Willingboro, NJ, United States
Potentiometer
426746
Potentiometer 426746
DIAL, 20 TURN CONCENTRIC COUNTING DIAL WITH LOCK, FITS 1/4" SHAFT. FREE 2 YEAR RADWELL WARRANTY

DIAL, 20 TURN CONCENTRIC COUNTING DIAL WITH LOCK, FITS 1/4" SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 83H7315 426746
Product Name Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems Potentiometer
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers