1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
64W top adj cermet trimmer,1K 10mm 500mW
64W top adj cermet trimmer,1K 10mm 500mW
64W top adj cermet trimmer,1K 10mm 500mW
1kR Cermet Trimmer Resistor, 0.5W, 21 Turns, PC Pin Product overview: M64W102KB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M64W102KB40 can be used for catalog matching and distributor lookup.
TRIMMER, POT, 1K, 23TURN, THD; Track Resistance:1kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64W Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER, POT, 1K, 23TURN, THD; TRACK RESISTANCE:1KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64W SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | SP064W-1.0K-ND | 1542022 | 1542022P | 80-M64W102KB40 | 99K0099 | 55529110 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 0.5W Resistor | Trimmer, Pot, 1K, 23Turn, Thd; Track Resistance Vishay | Trim Potentiometers PC Board Mount |
| Technology / Construction | Cermet | CERMET | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |