Bourns, Inc. 4W Rheostat PDB241-E420K-504A2

Description
POT 500K OHM 1/4W CARBON LOG Product overview: PDB241-E420K-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-504A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 500K OHM 1/4W CARBON LOG Product overview: PDB241-E420K-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-504A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 500K OHM 1/4W CARBON LOG Product overview: PDB241-E420K-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-504A 2 can be used for catalog matching and distributor lookup.

POT 500K OHM 1/4W CARBON LOG Product overview: PDB241-E420K-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-504A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PDB241-E420K-504A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB241-E420K-504A2-ND
Rotary Potentiometers, Rheostats PDB241-E420K-504A2-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB241-E420K-504A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB241-E420K-504A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-E420K-504A2
POT 500K OHM 1/4W CARBON LOG

POT 500K OHM 1/4W CARBON LOG

Supplier's Site
Potentiometer - 32102059 - Radwell International
Willingboro, NJ, United States
Potentiometer
32102059
Potentiometer 32102059
POTENTIOMETER, CARBON, 0.25W, 500000OHM, 250V, 20% +/-TOL, 24 MM DIAMETER, 6X20 MM ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, CARBON, 0.25W, 500000OHM, 250V, 20% +/-TOL, 24 MM DIAMETER, 6X20 MM ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Bourns - 55R1325 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Bourns
55R1325
Rotary Potentiometer, 500Kohm, 20%; Track Resistance Bourns 55R1325
ROTARY POTENTIOMETER, 500KOHM, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500KOHM, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-PDB241-E420K-504A2 PDB241-E420K-504A2-ND PDB241-E420K-504A2 32102059 55R1325
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Rotary Potentiometer, 500Kohm, 20%; Track Resistance Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 500000 ohms 500000 ohms 500000 ohms 500000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating AC Voltage 250 volts
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details