Win Source Part Number: 1032373-MCP4661-103E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Mute, Selectable Address
Package: Tube
Number of Circuits: 2
Standard Package: 96
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ADM1073ARU; MCP4261-103E/ST; MCP4661T-103E/ST; MCP4651-103E/STMCP46
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4661103EST
Base Product Number: MCP4661
Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14
Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14
Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4661-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661-103E/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Non Volatile Digital Potentiometer, 10 kohm, Dual, I2C, Serial, Linear, 20%, 2.7 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER 100KOHM 256 DUAL 14 TSSOP; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 10KOHM 257TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
IC, DIGITAL POTENTIOMETER, 2 FUNC, 10000OHM, INCREMENT/DECREMENT CONTROL INTERFACE, 257 POSITIONS, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
IC DGT POT 10KOHM 257TAP 14TSSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1032373-MCP4661-103E/ST | 6696442 | 6696442P | 717-MCP4661-103E/ST | MCP4661-103E/ST-ND | 49P5397 | 77M3008 | MCP4661-103E/ST | MCP4661-103E/ST | 16428678 | MCP4661-103E/ST |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Non Volatile Digital Potentiometer, 10 Kohm, Dual, I2C, Serial, Linear, 20%, 2.7 V Rohs Compliant Microchip | Digital Potentiometer 100Kohm 256 Dual 14 Tssop; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | ||||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 1.8 volts |