Vishay Precision Group 0.5 W 10000 ohm Resistor M70Y103KB25

Description
RESISTOR, TRIMMER, CERMET, 20 TURN(S), 0.5 W, 10000 ohm, 1-1/4 INCH, RECTANGULAR, 3 PINS, ROHS COMPLIANT Product overview: M70Y103KB25 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M70Y103KB25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 20 TURN(S), 0.5 W, 10000 ohm, 1-1/4 INCH, RECTANGULAR, 3 PINS, ROHS COMPLIANT Product overview: M70Y103KB25 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M70Y103KB25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 W 10000 ohm Resistor - 80-M70Y103KB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 10000 ohm Resistor
80-M70Y103KB25
0.5 W 10000 ohm Resistor 80-M70Y103KB25
RESISTOR, TRIMMER, CERMET, 20 TURN(S), 0.5 W, 10000 ohm, 1-1/4 INCH, RECTANGULAR, 3 PINS, ROHS COMPLIANT Product overview: M70Y103KB25 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M70Y103KB25 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 20 TURN(S), 0.5 W, 10000 ohm, 1-1/4 INCH, RECTANGULAR, 3 PINS, ROHS COMPLIANT Product overview: M70Y103KB25 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M70Y103KB25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 186053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186053
Trimmer Potentiometers 186053
70Y side adj cermet trimmer 10K 32mm 1W

70Y side adj cermet trimmer 10K 32mm 1W

Supplier's Site
Trimmer Potentiometers - 186053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
186053P
Trimmer Potentiometers 186053P
70Y side adj cermet trimmer10K 32mm0.5W

70Y side adj cermet trimmer10K 32mm0.5W

Supplier's Site
Trimmer Potentiometers - 1679514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679514
Trimmer Potentiometers 1679514
70Y side adj cermet trimmer 10K 32mm 1W

70Y side adj cermet trimmer 10K 32mm 1W

Supplier's Site
Trimmer Potentiometers - 693-M70Y103KB25-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
693-M70Y103KB25-ND
Trimmer Potentiometers 693-M70Y103KB25-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, 20 Turn 10K; Track Resistance Vishay - 73K6102 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20 Turn 10K; Track Resistance Vishay
73K6102
Trimmer, 20 Turn 10K; Track Resistance Vishay 73K6102
TRIMMER, 20 TURN 10K; Track Resistance:10kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20 TURN 10K; Track Resistance:10kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:70Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 55529242 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55529242
Trim Potentiometers PC Board Mount 55529242
POTENTIOMETER, TRIMMER, HORIZONTAL, CEMENT, 20 TURN, 10 KOHM, 500MW, 350V, 10%, 12.7X4.98MM. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, TRIMMER, HORIZONTAL, CEMENT, 20 TURN, 10 KOHM, 500MW, 350V, 10%, 12.7X4.98MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-M70Y103KB25 186053 186053P 693-M70Y103KB25-ND 73K6102 55529242
Product Name 0.5 W 10000 ohm Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 20 Turn 10K; Track Resistance Vishay Trim Potentiometers PC Board Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details