250k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
POT 250K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B22L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B22L can be used for catalog matching and distributor lookup.
POTENTIOMETER, 250K; TRACK RESISTANCE:250KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:± 20%; PRODUCT RANGE:91 SERIES; POTENTIOMETER MOUNTING:THROUGH HOLE; SHAFT DIAMETER:6.35MM; NO. OF GANGS:1;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POT 250K OHM 1W PLASTIC LINEAR
POTENTIOMETER, 250K; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm; No. of Gangs:1;RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 91A1A-B28-B22L-ND | 84-91A1A-B28-B22L | 15952240 | 91A1A-B28-B22L | 39K3767 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Rheostat | Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, 250K; Track Resistance Bourns |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer | ||||
| Configuration | Single Turn | Single Resistor | |||
| Resistance Taper | Linear |