Vishay Precision Group Potentiometer 860-11201

Description
WIREWOUND POTENTIOMETER, 200 OHM, 0.01, 8W; TRACK RESISTANCE:200OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WIREWOUND POTENTIOMETER, 200 OHM, 0.01, 8W; TRACK RESISTANCE:200OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 16400240 - Radwell International
Willingboro, NJ, United States
Potentiometer
16400240
Potentiometer 16400240
WIREWOUND POTENTIOMETER, 200 OHM, 0.01, 8W; TRACK RESISTANCE:200OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 200 OHM, 0.01, 8W; TRACK RESISTANCE:200OHM; NO. OF TURNS:10TURNS; TRACK TAPER:LINEAR; POWER RATING:8W; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:860 SERIES; POTENTIOMETER MOUNTING:PANEL; SHAFT DIAMETER:6.34MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 200 Ohm, 0.01, 8W; Track Resistance Vishay - 01F8083 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 200 Ohm, 0.01, 8W; Track Resistance Vishay
01F8083
Wirewound Potentiometer, 200 Ohm, 0.01, 8W; Track Resistance Vishay 01F8083
WIREWOUND POTENTIOMETER, 200 OHM, 0.01, 8W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

WIREWOUND POTENTIOMETER, 200 OHM, 0.01, 8W; Track Resistance:200ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:8W; Resistance Tolerance:± 1%; Product Range:860 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 16400240 01F8083
Product Name Potentiometer Wirewound Potentiometer, 200 Ohm, 0.01, 8W; Track Resistance Vishay
Resistance Range 200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers