The Vishay Model 64 trimmer potentiometer features a track resistance of 100 ohms and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 500 mW at 70 °C. The resistance tolerance is ±10%, with a temperature coefficient of ±100 ppm/°C. This trimmer is constructed with a cermet element, providing excellent operational stability. It operates within a temperature range of -55 °C to +125 °C and is fully sealed to IP67 standards, ensuring reliability in various environmental conditions. The device also has a dielectric strength of 1000 V and an insulation resistance of 10^6 MΩ. This product is suitable for applications requiring precise resistance adjustments in compact spaces.
Trimmer Potentiometer Turn
Res Cermet Trimmer 100 Ohm 10% 0.5W(1/2W) 21(Elec)/23(Mech)Tur
64Y top adj cermet trimmer,100R 10mm
64Y top adj cermet trimmer,100R 10mm
64Y top adj cermet trimmer,100R 10mm
TRIMMER, POT, 100R, 23TURN, THD; Track Resistance:100ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:64Y Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER, POT, 100R, 23TURN, THD; TRACK RESISTANCE:100OHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:64Y SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 693-M64Y101KB40-ND | 80-M64Y101KB40 | 1542353 | 1542353P | 99K0121 | 55529190 |
| Product Name | Trimmer Potentiometers | 100 Ohm 0.5W 2W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 100R, 23Turn, Thd; Track Resistance Vishay | Trim Potentiometers PC Board Mount |
| Technology / Construction | Cermet | Cermet | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |