Bourns, Inc. 4W Rheostat PCW1J-R24-BAB103L

Description
POT 10K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-R24-BAB103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-R24-BAB103L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-R24-BAB103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-R24-BAB103L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-R24-BAB103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-R24-BAB103L can be used for catalog matching and distributor lookup.

POT 10K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-R24-BAB103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-R24-BAB103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PCW1J-R24-BAB103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PCW1J-R24-BAB103L-ND
Rotary Potentiometers, Rheostats PCW1J-R24-BAB103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PCW1J-R24-BAB103L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PCW1J-R24-BAB103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PCW1J-R24-BAB103L
POT 10K OHM 3/4W PLASTIC LINEAR

POT 10K OHM 3/4W PLASTIC LINEAR

Supplier's Site
Pot, Linear, 10K, 0.75W, 20%, Slotted; Track Resistance Bourns - 75K7855 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 10K, 0.75W, 20%, Slotted; Track Resistance Bourns
75K7855
Pot, Linear, 10K, 0.75W, 20%, Slotted; Track Resistance Bourns 75K7855
POT, LINEAR, 10K, 0.75W, 20%, SLOTTED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:PC Slimline Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

POT, LINEAR, 10K, 0.75W, 20%, SLOTTED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:PC Slimline Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 94714926 - Radwell International
Willingboro, NJ, United States
Potentiometer
94714926
Potentiometer 94714926
POTENTIOMETER, CONDUCTIVE PLASTIC, 0.75W, 10KOHM, 20% +/-TOL, 1000PPM/CEL, 1 TURN. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, CONDUCTIVE PLASTIC, 0.75W, 10KOHM, 20% +/-TOL, 1000PPM/CEL, 1 TURN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 84-PCW1J-R24-BAB103L PCW1J-R24-BAB103L-ND PCW1J-R24-BAB103L 75K7855 94714926
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 10K, 0.75W, 20%, Slotted; Track Resistance Bourns Potentiometer
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Operating AC Voltage 350 volts
Operating Temperature -1 to 125 C (30 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details