ETI Systems, Inc. Rotary Potentiometers, Rheostats MH22B-3-10K

Description
POT 10K 3-TURN 1W HYBRID LINEAR
Request a Quote Datasheet
Description
POT 10K 3-TURN 1W HYBRID LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MH22B-3-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MH22B-3-10K-ND
Rotary Potentiometers, Rheostats 5256-MH22B-3-10K-ND
POT 10K 3-TURN 1W HYBRID LINEAR

POT 10K 3-TURN 1W HYBRID LINEAR

Buy Now Datasheet
Wirewound Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7327 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems
83H7327
Wirewound Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems 83H7327
WIREWOUND POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MH22B-3-10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MH22B-3-10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MH22B-3-10K
PRECISION POTENTIOMETER, HYBRID

PRECISION POTENTIOMETER, HYBRID

Supplier's Site
Potentiometer - 19105653 - Radwell International
Willingboro, NJ, United States
Potentiometer
19105653
Potentiometer 19105653
PRECISION POTENTIOMETER, HYBRID, 3 TURNS, 7/8", DIAMETER, 5,000,000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY

PRECISION POTENTIOMETER, HYBRID, 3 TURNS, 7/8", DIAMETER, 5,000,000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-MH22B-3-10K-ND 83H7327 MH22B-3-10K 19105653
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer
Technology / Construction Hybrid Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details