Vishay Precision Group Trimmer Potentiometers M43P203KB40

Description
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SP043-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SP043-20K-ND
Trimmer Potentiometers SP043-20K-ND
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
3/4
Anaheim, CA, United States
3/4"" Rectangular (19 mm) Multi-Turn Cermet Trimmer
M43P203KB40
3/4"" Rectangular (19 mm) Multi-Turn Cermet Trimmer M43P203KB40
3/4"" Rectangular (19 mm) Multi-Turn Cermet Trimmer

3/4"" Rectangular (19 mm) Multi-Turn Cermet Trimmer

Supplier's Site
20KOHM 0.75W Trimmer Potentiometer - 80-M43P203KB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20KOHM 0.75W Trimmer Potentiometer
80-M43P203KB40
20KOHM 0.75W Trimmer Potentiometer 80-M43P203KB40
TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: M43P203KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P203KB40 can be used for catalog matching and distributor lookup.

TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: M43P203KB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-M43P203KB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 162243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162243
Trimmer Potentiometers 162243
43P side adj std cermet trimmer,20K 19mm

43P side adj std cermet trimmer,20K 19mm

Supplier's Site
Trimmer Potentiometers - 162243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
162243P
Trimmer Potentiometers 162243P
43P side adj std cermet trimmer,20K 19mm

43P side adj std cermet trimmer,20K 19mm

Supplier's Site
Trimmer Potentiometers - 1693025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693025
Trimmer Potentiometers 1693025
43P side adj std cermet trimmer,20K 19mm

43P side adj std cermet trimmer,20K 19mm

Supplier's Site
Trimmer, Pot, 20K, 18Turn, Thd; Track Resistance Vishay - 98K9293 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 18Turn, Thd; Track Resistance Vishay
98K9293
Trimmer, Pot, 20K, 18Turn, Thd; Track Resistance Vishay 98K9293
TRIMMER, POT, 20K, 18TURN, THD; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 18TURN, THD; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:43P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 52850030 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
52850030
Trim Potentiometers PC Board Mount 52850030
TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, SIDE ADJUST ORIENTATION, NUMBER OF TURNS: 20, POWER RATING: 0.5 W, TOLERANCE: 10 %, OPERATING TEMPERATURE: -55 TO 125 °C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, THROUGH-HOLE MOUNT, SIDE ADJUST ORIENTATION, NUMBER OF TURNS: 20, POWER RATING: 0.5 W, TOLERANCE: 10 %, OPERATING TEMPERATURE: -55 TO 125 °C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number SP043-20K-ND M43P203KB40 80-M43P203KB40 162243 162243P 98K9293 52850030
Product Name Trimmer Potentiometers 3/4"" Rectangular (19 mm) Multi-Turn Cermet Trimmer 20KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 20K, 18Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet CERMET
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details