Radwell International Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 36
Product Name Notes
( 419299 )PHOTO AUTOMATIOIN SENSOR. FREE 2 YEAR RADWELL WARRANTY
(054680) ,PHOTOELECTRIC FIBER OPTIC CABLE,0.5MM CABLE LENGTH,45MM SENSING LENGTH. FREE 2 YEAR RADWELL WARRANTY
(418626) PHOTO AUTOMATION INSTRUMENTS. FREE 2 YEAR RADWELL WARRANTY
(50000223) PHOTOELECTRIC SENSOR, RECEIVER, THROUGHBEAM, 24 VDC, 6 M CABLE, INFARERED, PNP, 50000223. FREE 2 YEAR RADWELL WARRANTY
(50036355) THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
(50036358), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, OPERATING RANGE LIMIT: 0 ... 100 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 2, SUPPLY VOLTAGE: 10 ... 30 V, DC, CONNECTION: CONNECTOR, M12, METAL,...
(50036570) THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER. FREE 2 YEAR RADWELL WARRANTY
(50080080), THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER, SUPPLY VOLTAGE: 20 ... 230 V, AC/DC, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING OUTPUT 1: RELAY, NC CONTACT/NO CONTACT, LIGHT SWITCHING, SWITCHING FREQUENCY: 20 HZ,...
(50080081), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, OPERATING RANGE LIMIT: 0 ... 150 M, LIGHT SOURCE: LED, INFRARED, SUPPLY VOLTAGE: 20 ... 230 V, AC/DC, CONNECTION: TERMINAL, 2 -PIN, DESIGN, HOUSING: CUBIC,...
(50080150), THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER, SUPPLY VOLTAGE: 24 V, DC, 20 %, DIGITAL SWITCHING OUTPUTS: 1 PIECE(S), SWITCHING OUTPUT 1: TRANSISTOR, PNP, LIGHT SWITCHING, SWITCHING FREQUENCY: 100 HZ, CONNECTION: CONNECTOR,...
(50082040), THROUGHBEAM PHOTOELECTRIC SENSOR, TRANSMITTER, OPERATING RANGE LIMIT: 0 - 39 M, RED LED, AS-INTERFACE IO, M12 METAL 4 -PIN CONNECTOR, CUBIC HOUSING, 50082040. FREE 2 YEAR RADWELL WARRANTY
(50103290), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, SPECIAL DESIGN: ACTIVATION INPUT, HEATING, OPERATING RANGE LIMIT: 0 ... 150 M, LIGHT SOURCE: LED, INFRARED, SUPPLY VOLTAGE: 10 ... 30 V, DC, CONNECTION: CONNECTOR,...
(50108723), THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER, SPECIAL DESIGN: ALL STAINLESS STEEL HOUSING, OPERATING RANGE LIMIT: 0 ... 10 M, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S),...
(50111325), LINE PROFILE SENSOR, APPLICATION: CONTOUR MEASUREMENT, OBJECT MEASUREMENT, LIGHT SOURCE: LASER, X-AXIS MEASUREMENT RANGE: 150 ... 600 MM, MEASUREMENT RANGE Z-AXIS: 200 ... 800 MM, MEASUREMENT TIME: 10MS, SUPPLY...
(50116853), PHOTOELECTRIC SENSOR, DEACTIVATION INPUT, OPERATING RANGE LIMIT: 0 - 15 M, LIGHT SOURCE: LED, RED, SUPPLY VOLTAGE: 10 - 30 VDC, M12, PLASTIC, 4 - PIN. FREE 2 YEAR...
(50119032), LUMINESCENCE SENSOR, OPERATING RANGE, WHITE PAPER: 50 X 50 MM: 0 ... 0.4 M, LIGHT SOURCE: LED, UV, RECEIVE FILTER: 400 ... 750 NM, SUPPLY VOLTAGE: 10 ... 30...
(50122702), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, SPECIAL DESIGN: DEACTIVATION INPUT, OPERATING RANGE LIMIT: 0 ... 15 M, LIGHT SOURCE: LED, RED, SUPPLY VOLTAGE: 10 ... 30 V, DC, CONNECTION: CONNECTOR, M12,...
(50127045), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, SPECIAL DESIGN: ACTIVATION INPUT, OPERATING RANGE LIMIT: 0 ... 150 M, LIGHT SOURCE: LED, RED, SUPPLY VOLTAGE: 10 ... 30 V, DC, CONNECTION: CONNECTOR, M12,...
(63001001), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CABLE WITH WIRE-END SLEEVES, 4 -WIRE, 5, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM, HOUSING...
(63001030), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 2NO + 1NO (SIGNALING), CONNECTION: CABLE WITH WIRE-END SLEEVES, 6 -WIRE, 2, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM,...
(63001106), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CONNECTOR, M8, METAL, 4 -PIN, DIMENSIONS: M30, DIMENSION: 36 MM, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL ACTUATOR:...
(836-0020) PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY
(A2525), MOUNTING BRACKET, 304 STAINLESS STEEL, 2.50X1.75X2.25 INCHES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) SENSOR, MOTION, ULTRASONIC, 120V; DETECTOR TYPE:ULTRASONIC; SENSING RANGE MAX:2000SQ. FT; BEAM ANGLE:360 ; PRODUCT RANGE:-; COLOUR:WHITE; S. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) NVSRAM, 64KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) REAL-TIME CLOCK W/ALARM, -40 TO 85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) RTC, 0 TO 70DEG C, SOIC-44; DATE FORMAT:DAY; DATE; MONTH; YEAR; CENTURY; CLOCK FORMAT:HH:MM:SS; CLOCK IC TYPE:RTC; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; CLOCK IC CASE STYLE:SOIC; NO. OF...
02671, LX SERIES: EMITTER, SHORT RANGE, RANGE: NORMAL 100 TO 200 MM, INPUT 10-30V DC, OUTPUT: NO OUTPUT, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
02751 - LT3BDQP-02751 PNP 1 OUTPUT 6 PINMINI PIGTAIL CONN. FREE 2 YEAR RADWELL WARRANTY
19473 - M12 SERIES: POLARIZED RETRO (RED); RANGE: 1.5 M; INPUT 10-30 V DC; OUTPUT: D.O., PNP, PIN 2 OPEN; 4-PIN EURO 6 IN (150MM) PUR. FREE 2 YEAR RADWELL...
35233 - MINI-BEAM NAMUR: DIVERGENT DIFFUSE; RANGE: 75 MM; INPUT: 5-15 V DC; OUTPUT: NAMUR; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
454280, PHOTELECTRIC SENSOR, MHP SERIES, FIBER OPTIC, INFRARED LIGHT SOURCE, NPN / PNP OUTPUT, 10-30VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
48348 - EZ-BEAM M18 SERIES: RECEIVER, RANGE: 20 M, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
48653 - EZ-BEAM M18 SERIES: RETRO; RANGE: 2 M; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
48657 - EZ-BEAM M18 SERIES: POLARIZED RETRO, RANGE: 2 M, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY NPN, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
48665 - EZ-BEAM M18 SERIES: DIFFUSE; RANGE: 300 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
4B ELEVATOR Sensors & Switches M3001V10F
50465 - EZ-BEAM M18 SERIES: EMITTER, RANGE: 20 M, INPUT: 10-30 V DC, 9 M (30 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
55462 - M12 LASER: CLASS 2 EMITTER, RANGE: DEPENDS ON RECEIVER USED, INPUT: 10-30 V DC, OUTPUT: NOT APPLICABLE, 150 MM (6 IN) M12 PIGTAIL QD. FREE 2 YEAR RADWELL...
63001056, MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CONNECTOR, M8, METAL, 4 -PIN, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL ACTUATOR: MAGNETICALL. FREE 2 YEAR RADWELL...
76374 - M18 SERIES EZ-LIGHT: 2-COLOR GENERAL PURPOSE INDICATOR, VOLTAGE: 10-30 V DC, HOUSING: NICKEL-PLATED BRASS, INPUT: PNP, COLORS: GREEN RED, 2 M (6.5 FT) INTEGRAL CABLE. FREE 2 YEAR...
78244 - M12 SERIES: FIXED FIELD (RED); RANGE: 25 MM; INPUT 10-30 V DC; OUTPUT: COMPLEMENTARY SOLID-STATE PNP; 6 IN PIGTAIL M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
800559 - M18-3 SERIES: NICKEL-PLATED BRASS: FIXED FIELD; RANGE: 100 MM; INPUT 10-30 V DC; OUTPUTS: COMPLEMENTARY PNP; CONNECTION: 4-PIN M12 150 MM PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY...
94853, LASER DIFFUSE TIME-OF-FLIGHT SENSOR, RANGE: 50-12000 MM, 12-30 VDC INPUT, 0-10 V ANALOG OUTPUT, CLASS 2 LASER, DISCRETE: NPN/PNP CONFIGURABLE, M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
94855 - LASER DIFFUSE TIME-OF-FLIGHT SENSOR; RANGE: 50-12000 MM; INPUT: 12-30 V DC; OUTPUT: ANALOG: 0-10 V; CLASS 2 LASER; DISCRETE: NPN/PNP CONFIGURABLE; 2 M (6.5 FT) CABLE. FREE 2...
95479, M18-4 SERIES: STAINLESS: POLARIZED RETROREFLECTIVE, RANGE: 6 M, INPUT: 10-30 V DC , OUTPUTS: COMPLEMENTARY PNP, CONNECTION: EURO M12 4-PIN INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
AC MITY•EYE® WITH RED LED AND V6 CONVERGENT 1.5" "V" AXIS BLOCK,6FT 4-WIRE CABLE, 24 TO 240 VAC @ 35MA (REVERSE POLARITY PROTECTED),2-WIRE ISOLATED SOLID STATE TRIAC. MAXIMUM SENSING RANGE...
ALTRA INDUSTRIAL MOTION, PHOTOELECT SENSOR,7120-448-096 , 15FT RANGE, 110VAC, DPDT SWITCHING FUNCTION. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER UNIT, MAIN UNIT, NPN, CONTROL OUTPUT, REVERSED POLARITY, OVER-CURRENT, SURGE ABSORBER, OPEN-COLLECTOR, 2 CHANNEL, 12-24 VDC, RIPPLE, 1.5 WATT, 40 VDC MAX, 100 MA, RESIDUAL VOLTAGE 1.0 V MAX,...
AUTOMATIONDIRECT MAGNETIC PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, 316L STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 60MM SENSING DISTANCE, FLUSH, 5 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
BACKGROUND SUPPRESSION SENSOR, 5-350 MM DETECTION RANGE, LED LIGHT SOURCE, 10-30 VDC, 300 MM FIXED CABLE, WITH M8 CONNECTOR, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
BACKGROUND SUPPRESSION SENSOR, 5-350 MM DETECTION RANGE, LED LIGHT SOURCE, 10-30 VDC, PNP OUTPUT, M8 X 1 CONNECTOR, 4-PIN, LED INDICATOR, -30 TO +60 DEGREESC, IP67, (216895). FREE 2 YEAR...
BACKGROUND SUPPRESSION SENSOR, MINIATURE DESIGN EASY TO USE, VERY BRIGHT / HIGHLY VISIBLE LIGHT SPOT, FULL METAL THREAD MOUNTING, HIGHLY VISIBLE LEDS FOR POWER ON AND SWITCHING STATE NOT SENSITIVE...
BANNER ENGINEERING ,MB5RMO ,19151, MODULE,LIGHT OPERATED,12/18VDC,25 0MA. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches LR400
BANNER ENGINEERING Sensors & Switches LTF12IC2LDQ
BANNER ENGINEERING Sensors & Switches LTF12KC2LDQ
BANNER ENGINEERING Sensors & Switches LTF12UC2LDQ
BANNER ENGINEERING Sensors & Switches LX3EQ
BANNER ENGINEERING Sensors & Switches LX3RQ
BANNER ENGINEERING Sensors & Switches M12EQ8
BANNER ENGINEERING Sensors & Switches M12PDQ8
BANNER ENGINEERING Sensors & Switches M12PFF25Q8
BANNER ENGINEERING Sensors & Switches M12PFF50Q8
BANNER ENGINEERING Sensors & Switches M12PRQ8
BANNER ENGINEERING Sensors & Switches M18-3VPFF100-Q8
BANNER ENGINEERING Sensors & Switches M18-4VPFF50-Q8
BANNER ENGINEERING Sensors & Switches M18SP6DQ
BANNER ENGINEERING Sensors & Switches M18SP6FF100Q
BANNER ENGINEERING Sensors & Switches M18SP6FF50Q
BANNER ENGINEERING Sensors & Switches MI9EQ
BANNER ENGINEERING Sensors & Switches MIAD9CV2Q
BANNER ENGINEERING Sensors & Switches MIAD9DQ
BANNER ENGINEERING Sensors & Switches MIAD9FQ
BANNER ENGINEERING Sensors & Switches MIAD9LVAGQ
BANNER ENGINEERING Sensors & Switches MIAD9LVQ
BANNER ENGINEERING Sensors & Switches MIAD9RQ
BARREL MOUNTED PROXIMITY SENSOR, M18 SERIES, 10-30 VDC, 18 MM DIA., 4 PIN, PNP, 100 MM RANGE, DISCREET IN/OUTPUT, EURO M12 QUICK DISCONNECT TYPE, INFRARED LED BEAM. FREE 2 YEAR...
BARREL-MOUNT SENSOR, M12 SERIES, FIXED FIELD (RED), RANGE: 50 MM, INPUT 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, 6" PIGTAIL M12 QUICK DISCONNECT, 78246. FREE 2 YEAR RADWELL WARRANTY
BAUMER ELECTRIC Sensors & Switches MHRM 12G5501/S14
BULKSCAN FLOW SENSOR, INFRARED LIGHT, LASER CLASS 1, 190 DEGREE APERTURE ANGLE, SCANNING FREQ. 35 50 AND 75 HZ, 0.5 M - 20 M WORKING RANGE, 19.2 - 28.8 V,...
CKD CORP , M3WV, PROXIMITY SENSOR, 10-28VDC, LOAD CURRENT:LESS THAN 24VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, FOR THROUGH-BEAM SENSORS, RANGE 15000 MM, 18 TO 30 V, 120 MA, 250 HZ, -25 TO.+60 °C. FREE 2 YEAR RADWELL WARRANTY
CYLINDER SENSOR, T-SLOT MOUNTING, 3-WIRE DC PNP, N.O. OUTPUT, 0.3M PIGTAIL M8. FREE 2 YEAR RADWELL WARRANTY
DC MITYEYE WITH RED LED AND R4 RETROREFLECTIVE BLOCK. 6FT 4-WIRE CABLE. 10 TO 30 VDC, REVERSE POLARITY PROTECTED. MAXIMUM SENSING RANGE 16 FEET.. FREE 2 YEAR RADWELL WARRANTY
DIFFUSE MODE SENSOR, 0-1000 MM DETECTION RANGE, LED, 10-30 VDC, 1 PNP OUTPUT, 2 METER CABLE LENGTH, (210543). FREE 2 YEAR RADWELL WARRANTY
DIGITAL AMPLIFIER, LASER SENSOR, 12 TO 24 VDC INPUT, NPN OUTPUT, QD, DUAL AND TWO-COLOR LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, PHOTOELECTRIC INVISIBLE-LASER EMITTER, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, PHOTOELECTRIC, 110/230VAC, 24VDC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (50000217), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, SWITCHING SENSOR, OPTICAL SENSORS ADVANCED, MNI + AMPLIFIER, ODIVXX SWITCHING SENSOR DIVERSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (50000229), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, OPERATING RANGE: 0 - 180 M; LIGHT SOURCE: LED, INFRARED; SUPPLY VOLTAGE: 12 30 V, DC; SWITCHING FREQUENCY: 100 HZ, CONNECTION: TERMINAL...
DISCONTINUED BY MANUFACTURER, (50006684) THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER, (50006684), SUPPLY VOLTAGE: 12 ... 30 V, DC; DIGITAL SWITCHING OUTPUTS: 3 PIECE(S); SWITCHING OUTPUT 1: TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, (50025254), THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, M12, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (50025819) THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER 50025819. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 454329, ATTRIBUTE VALUE, PHOTOELECTRIC, THROUGH BEAM SENSING MODE, MHP SERIES, THROUGH BEAM SENSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 50020618 - THROUGHBEAM PHOTOELECTRIC SENSOR, RECEIVER, 11-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKGROUND SUPPRESSION SENSOR, 20-60 MM DETECTION RANGE, IRED LIGHT SOURCE, MODULATED INFRARED LIGHT, 4 SOLAR CELLS LIGHT RECEIVER, 12-30 VDC, 1 PNP SIGNAL OUTPUT, IP65, 4-PIN M8...
DISCONTINUED BY MANUFACTURER, BEAM SENSOR, 10-30 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COLOR SENSOR, CABLE TYPE, NPN OUTPUT, 7-13 MM SENSING RANGE, 1 X 5 MM SPOT SIZE, 12-24 VDC SUPPLY, LED INDICATOR, IP67. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DC PHOTOELECTRIC SENSOR, SERIES M18 EZ-BEAM, 18MM SIZE BARREL STYLE, INFRARED LED BEAM, 4INCH/100MM BACKGROUND CUTOFF, PNP OUTPUT, 3MS RESPONSE TIME, 10-30VDC, 4PIN M12 EURO-PIGTAIL QD CONNECTOR,...
DISCONTINUED BY MANUFACTURER, DIGITAL LASER SENSOR, 12-24 VDC, CLASS 2, 6.6 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMBEDDABLE SENSOR, 4-PIN CONNECTOR, 2 LED INDICATORS, 10-30 VDC, 10 MM SENSING RANGE, 200 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMITTER, LONG RANGE, SPECIAL ORDER ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYBRID SWITCH, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, MULTISAFE, MULTIMODUL, MULTICART AND MATING ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LASER SCANNER, 24 VDC, 0-10 M RANGE, 180 DEGREE FIELD OF VIEW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LASER SENSOR RECEIVER, SERIES: LV, RECEIVER ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LASER SENSOR TRANSMITTER, 3.0MW, 660NM, CLASS II, 3.5US, REPLACED BY: LV-NH300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LASER SENSOR, 35-250 MM RANGE, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LASER THRUBEAM SENSOR, TRANSMITTER & RECEIVER, 6 METER CABLE, 0 TO 300 MM DISPLAY RANGE, PBT, 5000 LUX AMBIENT LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LENGTH AND LINEAR SPEED MEASURING SENSORS, DUAL OUTPUT WITHOUT DISPLAY, INCLUDES 4' CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT RECEIVER, THRU BEAM, INFRARED, 5 M LENGTH, PLASTIC , IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT TRANSMITTER, 2 WIRE, 15 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LMS-211-30106, 0-10M RANGE, 24VDC, 100 DEGREE FIELD OF VIEW, IP67 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC MODULE, MICRO-AMP, INPUT 10-30 VDC, OUTPUT COMPLEMENTARY (SPDT) NPN, ONE-SHOT PULSE, (25486). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 20 MM SCANNING DISTANCE / 4 MM LIGHT SPOT DIAMETER, (1005932). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 8/15/15 MM SCANNING DISTANCE / 10/6/3X6 MM LIGHT SPOT DIAMETER, FIBRE OPTIC CABLE, (1007597). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, LUSTER CANCELLING ATTACHMENT, FOR SENSOR LR-W500. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOBILE BARCODE SCANNER GUN, MODEL NO. MC99090R6, IMGR, CLR, 64/128M53KY, BT, WM5.0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC 110/230VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC AMPLIFIER, DIGITAL LASER, 12-24 VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC EMITTER, 5 M, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LASE SENSOR SET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LASER, DIGITAL, OPTIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC OPTICAL DATA COUPLER, 18-30 VDC, DETECTION RANGE: 0...150 M, THRESHOLD DETECTION RANGE: 180 M, LIGHT TYPE: MODULATED INFRARED LIGHT, IP65, (215543). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, WITH PINPOINT RED LED, 3-300 MM SENSING RANGE, 10-30 VDC, NPN DARK SWITCHING, M12 CONNECTOR, 1047156. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC PROXIMITY SENSOR, ENERGETIC, INFRARED LED, 10-350 MM SENSING RANGE, 10-30 VDC, NPN LIGHT SWITCHING, 2 M CABLE, 3 WIRE, 1026108. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC REFLEX SWITCH, RETRO-REFLECTIVE PE, NPN, RED, 10-30 VDC, 4 METER RANGE, 2 METER CABLE, DARK SWITCHING, POLARIZATION FILTER, MHL1-E122 REFLEX NPN, MHL1-E122 REF.PH, (1019846). FREE 2...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENDER, 6M RANGE, 110/220V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR HEAD, ADJUSTABLE BEAM SPOT, VISIBLE RED SEMICONDUCTOR LASER, WAVELENGHT: 650 NM, 3 MW MAX, DETECTION DISTANCE: FINE: 30 TO 250 MM, TURBO: 30 TO 500...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR TRANSMITTER, THROUGH BEAM, 18 - 30 VDC, 0 - 35 MA, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 1 INCH CONVERGENT BEAM, 2 WIRE/AC, QUICK DISCONNECT, 20-260 VAC, 50/60 HZ, 1.5 MA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10 TO 30 VDC, 6 FT CABLE LENGTH, 6 INCH SENSING RANGE, 18 MM, NPN, IR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC, 418317. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 11-30 VDC, DUAL FRONT LENS SENSOR, 5 PIN MALE CONNECTOR, SCREW MOUNT, (419393). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 20-260VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 3 PIN, 20-260 VAC, 50/60 HZ, 1.5 MA MAX, 2 WIRE, 2.5 INCH CONVERGENT BEAM, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 4 PIN, 10-30 VDC, 250 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 420-530V, 1000W, TWIST LOCK, ALR LIGHTING CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 7' CORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 85 SERIES, RECEIVE TRANSMITTER, THROUGHBEAM, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE REFLECTIVE, - 0 TO 1 FT RANGE, 12-18V DC INPUT VOLTAGE, LA/DA-(LIGHT/DARK) ACTIVATED SWITCHING FUNCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIVERGENT DIFFUSE, 76MM RANGE, CM SERIES, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, EMITTER, 880 NM, 30 M SENSING RANGE, 1 MS RESPONSE TIME, OPEN COLLECTOR NPN, 12-18 VDC SUPPLY VOLTAGE, 3/8"- 32 THREAD, 6 FT CABLE LENGTH,...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, FIBER OPTIC DIFFUSE AND THRU BEAM, 1 NPN, 1 PNP, 250/150 MA MAX, 10/30 V DC SUPPLY VOLTAGE, VISIBLE RED LED. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PHOTOSCANNER, 110 VAC, 50 HZ, SPDT, RANGE: 6 FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RECEIVER, 115/230 VAC, 50/60 HZ, OUTPUT: 100 MA, PNP, THROUGH BEAM, OPERATING RANGE: 180 M, RESPONSE TIME: 5 MS, DELAY BEFORE START UP MAX: 200...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RECEIVER, THRUBEAM, ODIVXX SWITCHING SENSOR DIVERSE, MINI + AMP OPTI SENSOR ADVANCED, 50000218. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, WITH RED LED, 0-4.5 M SENSING RANGE, 10-30 VDC, PNP DARK SWITCHING, CABLE, 2 M, 3 WIRE, 1026134. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, WITH RED LED, 0-5 M SENSING RANGE, 10-30 VDC, NPN LIGHT SWITCHING, M12 CONNECTION, 4 PIN, 1027674. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 2.4M SENSING RANGE, POLARIZED FILTER, THYRISTOR OUTPUT, 20-260VAC 0.5AMP RATING, VISIBLE RED LED, QUICK DISCONNECT CONNECTION TYPE V12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, SMALL BEAM SPOT, VISIBLE RED SEMICONDUCTOR LASER (660 NM), CLASS II, DETECTING DISTANCE: 2M FINE / 5M TURBO / 7M SUPER. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH BEAM, 0.1 AMP, 10-30 VDC, PNP, RECEIVER, -20 TO +60 DEGREES C, (50000248). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH BEAM, RECEIVER ONLY, WITH RED LED, 0-5 M SENSING RANGE, 10-30 VDC, PNP DARK SWITCHING, M12 CONNECTOR, 2031152. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH BEAM, SENDER AND RECEIVER, WITH RED LED, 0-5 M SENSING RANGE, 10-30 VDC, PNP DARK SWITCHING, M12 CONNECTOR, 1026143. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH BEAM, SENDER ONLY, WITH RED LED, 0-5 M SENSING RANGE, 10-30 VDC, PNP DARK SWITCHING, M12 CONNECTOR, 2031164. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGHBEAM, TRANSMITTER, (50000189). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THRUBEAM, 0-300 MM RANGE, 10-55 HZ, RECOMMENDED REPLACEMENT IB SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, TRANCEIVER, 5AMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, TRANSMITTER, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, TRANSMITTER, THROUGHBEAM, RECOMMENDED SUBSTITUTE: 50108715. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC TRANSMITTER, LIGHT TRANSMITTER, 2 WIRE, 15 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, REFLECTIVE SENSOR HEAD, AREA TYPE, 55-85 MM, 7 FT CORD, 660 NM, VISIBLE RED SEMICONDUCTOR LASER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITION SENSOR, LINEAR, 300MM LENGTH, THREADED SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 15M LEAD, 3V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 9-30 VDC, 200 MA MAX EACH OUTPUT, NEC CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER, THROUGHBEAM, PHOTOELECTRIC SENSOR, 3 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REFLECTIVE SENSOR HEAD, AREA TYPE, 250 MM (FINE) DETECTION DISTANCE, 500 MM(TURBO) DETECTION DISTANCE, 1000 MM (SUPER) DETECTION DISTANCE, VISIBLE RED LASER LIGHT SOURCE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR EMITTER, LR400, 2.4 M RANGE, 1 INCH BARREL, MODULATED LED, 6 FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR EMITTER, LR400, 2.4 M RANGE, 1 INCH BARREL, SCANNER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR, EMITTER, 2.4 METER RANGE, 2 METER CABLE, PAIR WITH PT400 RECEIVER, USE WITH MICRO-AMP MA3-4 & MA3-4P MODULATED AMPLIFIERS, (16312). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, REMOTE SENSOR: EMITTER, RANGE: 2.4 M, USE AMPS: MICRO: MA3-4 MA3-4P, MAXI: CM SERIES, 2 M (6.5 FT) CABLE, (16310). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RETROFLECTIVE SCANNER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RETROREFLECTIVE SENSOR, 10 TO 30 VDC, NPN / PNP, 150 / 250 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY DEVICE TRANSMITTER, WITH CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, REFLECTIVE, 50M RANGE, FIXED CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR MODULE, SENSOR LOGIC MODULE, PHOTOELECTRIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, DC10-30V, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, MHP SERIES, MINIATURE HIGH-PERFORMANCE, RUGGED IP69K HOUSING, 1 NPN, 1 PNP, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHIFT REGISTER, 10-30VDC, 50-150MA, 8PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER 50018612, SUGGESTED REPLACEMENT IS LSER 55/66,200-S12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THROUGHBEAM PHOTOELECTRIC SENSOR TRANSMITTER, PART # 50000224. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THROUGHBEAM PHOTOELECTRIC SENSOR, RECEIVER, (50000190). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THRU-BEAM SENSOR RECEIVER MHP-TLR33L, NPN-250MA, PNP-150MA, 10-30VDC, (PHOTOELECTRIC (AUTOMATION)). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, THROUGHBEAM, PHOTOELECTRIC SENSOR, (50011502). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VISOLUX PHOTOELECTRIC MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MICRO-A MP, LOGIC MODULE, INPUT 10-30V DC, OUTPUT COMPLEMENTARY (SPDT) NPN, ON AND OFF DELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,REMOTE SENSOR: EMITTER; RANGE: 2.4 M; USE AMPS: MICRO: MA3-4 MA3-4P; MAXI: CM SERIES; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,THROUGH BEAM PHOTOELECTRIC SENSOR RECEIVER, 50000225. FREE 2 YEAR RADWELL WARRANTY
ECONOSTROBE, PHOTOELECTRIC LED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
EMITTER, 02674 - LX SERIES-EMITTER, SHORT-RANGE, RANGE: NORMAL 100-200 MM, INPUT: 10-30V DC, OUTPUT: NO OUTPUT, 6 IN PIGTAIL EURO-STYLE QUICK DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
EMITTER, LX SERIES, STANDARD RANGE / NORMAL 300 MM TO 2 M, INPUT 10-30 VDC, NO OUTPUT, QUICK-DISCONNECT CONNECTOR, (02661). FREE 2 YEAR RADWELL WARRANTY
FORK SENSOR, LIGHT BEAM SWITCH, PHOTOELECTRIC, (AUTOMATION). FREE 2 YEAR RADWELL WARRANTY
HALL SENSOR, VOLTAGE RANGE 8-28 VDC, BRASS NICKEL PLATED, 10146622. FREE 2 YEAR RADWELL WARRANTY
HALL SENSORS, MAGNETIC, ONE OUTPUT SIGNAL, REPLACEMENT FOR MHRM 12N5524/L. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL, EOL, REFER MK7120-31A38-N, MS7120 ORBIT, SCANNER, BLACK, USB, MOUNTING PLATE (45-45619), 2.8M (9.2') STRAIGHT USB TYPE A CABLE (59-59235-N-3), DOCUMENTATION. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL, MICROSWITCH, MHP-R31L, MHPR31L, PHOTOELECTRIC SENSOR, 10-30VDC, 18FT RANGE, RETROREFLECTIVE, SINK W/ SELF DIAGNOSTIC, 10 FT PRE LEADED CABLE. FREE 2 YEAR RADWELL WARRANTY
HTM SENSORS Sensors & Switches M18B-D0500P-CX9Q4UE
KEYENCE CORP Sensors & Switches LR-W500C
KEYENCE CORP Sensors & Switches LR-ZB100C3P
KEYENCE CORP Sensors & Switches LR-ZB240CB
KEYENCE CORP Sensors & Switches LR-ZB250CN
KEYENCE CORP Sensors & Switches LR-ZB90CB
KEYENCE CORP Sensors & Switches LR-ZH490CB
KEYENCE CORP Sensors & Switches LV-21A
KEYENCE CORP Sensors & Switches LV-21AP
KEYENCE CORP Sensors & Switches LV-H35
KEYENCE CORP Sensors & Switches LV-H62
KEYENCE CORP Sensors & Switches LV-NH100
KEYENCE CORP Sensors & Switches LV-NH300
KEYENCE CORP Sensors & Switches LV-S61
KEYENCE CORP Sensors & Switches LV-S62
KEYENCE CORP Sensors & Switches LV-S71
KEYENCE CORP, LX2-60, LX260, PHOTOELECTRIC LASER, THRU BEAM. FREE 2 YEAR RADWELL WARRANTY
LASER DIFFUSE TIME-OF-FLIGHT SENSOR, RANGE 50-12000 MM, 12-30 VDC, NPN/PNP CONFIGURABLE, IO-LINK, CLASS 2 LASER, INTEGRAL QUICK-DISCONNECT, (801130). FREE 2 YEAR RADWELL WARRANTY
LASER SENSOR RANGE, ALL PURPOSE, DETECTION DISTANCE 5 M, CABLE WITH CONNECTOR M12, LASER CLASS 1. FREE 2 YEAR RADWELL WARRANTY
LASER SENSOR, 60-5000 MM DETECTION RANGE, 20-30 VDC, PNP/NPN, NO/NC, LASER CLASS 2, 2 M CABLE, W/ 4 PIN M12 CONNECTOR, IP65/67. FREE 2 YEAR RADWELL WARRANTY
LASER SENSOR, C-MOS, SELF-CONTAINED, 490 MM RANGE, M18 THREADED MOUNT, W/ M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
LASER SENSOR, LT3 SERIES (69866), LOW THRESHOLD, 50M RANGE TIME-OF-FLIGHT, VISIBLE RED LASER SENSING BEAM, DC POWER, >1 M - <=20 M MAX MEASUREMENT RANGE. FREE 2 YEAR RADWELL WARRANTY...
LASER SENSOR, PHOTOELECTRIC, 10 TO 30 VDC, 100 MA, 3 PIN, M8 CONNECTOR, PNP, 35 TO 100 MM OPERATING DISTANCE, - 10 TO 55 DEGREES C, ADJUSTABLE FIELD BACKGROUND SUPPRESSION,...
LASER SENSOR, RECTANGULAR, REFLECTIVE, 2M CABLE, NPN OUTPUT, 10 TO 30 VDC. FREE 2 YEAR RADWELL WARRANTY
LASER SENSOR, SELF-CONTAINED CMOS, DISTANCE BASED, OUTPUT: NPN, RETANGULAR, M8 CONNECTOR / 4 PIN, DETECTABLE DISTANCE: 35 TO 100 MM, IP68/69K. FREE 2 YEAR RADWELL WARRANTY
LASER SENSOR. FREE 2 YEAR RADWELL WARRANTY
LASER, LT7 SERIES, RETROREFLECTIVE TIME-OF-FLIGHT, RANGE: 500MM TO 250M, 18-30V DC, OUTPUTS: DISCRETE 2 PNP RS-422 OR SSI, M16, 12-PIN, QUICK-DISCONNECT, (73440). FREE 2 YEAR RADWELL WARRANTY
LEUZE Sensors & Switches LS318B/9D-M12
LEUZE Sensors & Switches LS3C/8X-200-M8
LEUZE Sensors & Switches LS49C.UC-TB
LIGHT SCREEN, EMITTER, A-GAGE MINI-ARRAY SERIES, 64 BEAM, 1210 MM (47.62 INCH) ARRAY LENGTH, 1298 MM (51.1 INCH) HOUSING LENGTH, 9.2/4.8 MS INTERFACED/STAIGHT SOAN SCAN TIME, (72200). FREE 2 YEAR...
LIGHT TRANSMITTER 2WIRE 5M LONG. FREE 2 YEAR RADWELL WARRANTY
LIGHT TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
LOGIC MAGNETIC SENSOR, 9-17 VDC, NPN OUTPUT, 3/4 INCH DIAMETER, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
LONG RANGE PROXIMITY SENSOR, SQUARE TYPE, CHROME PLATED BRASS, SHIELDED CONSTRUCTION 3 MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
LP510CV SCANNER, PART # 16306. FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 10 MM SCANNING DISTANCE / 3 MM LIGHT SPOT DIAMETER, (1005931). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 125 MM SCANNING DISTANCE / 15 MM LIGHT SPOT DIAMETER, (1005934). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 50 MM SCANNING DISTANCE / 8 MM LIGHT SPOT DIAMETER, (1005937). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 8/15/15 MM SCANNING DISTANCE / 10/6/3X6 MM LIGHT SPOT DIAMETER, FIBRE OPTIC CABLE. FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, 20 MM SENSING DISTANCE, 10-40 MM SENSING RANGE, 450-750 NM RECEIVING RANGE, ULTRAVIOLET LED, 375 NM WAVE LENGTH, PNP/NPN, 12-30 VDC, 5-PIN M12 CONNECTOR, IP67, (1047042), SUCCESSOR TO:...
LUMINESCENCE SENSOR, 20 MM SENSING DISTANCE, 375 NM WAVE LENGTH, 450-750 NM RECEIVING RANGE, 12-30 VDC, 1.5 KHZ SWITCHING FREQUENCY, PNP/NPN SWITCHING OUTPUT, M12 MALE CONNECTOR, 5-PIN, (1019286). FREE 2...
LUMINESCENCE SENSOR, KV 418 FILTER, 50 MM SENSING DISTANCE, 450-750 MM RECEIVING RANGE, 5 X 15 MM LIGHT SPOT, PNP/NPN LIGHT SWITCHING, 12-30 VDC, 5 PIN M12 MALE CONNECTOR, 1019287.
LUMINESCENCE SENSOR, LED UV LIGHT, 570-750 NM RECEIVING RANGE, OG 570 FILTER, LIGHT SWITCHING, PNP/NPN OUTPUT, 12-30 VDC, 5 PIN M12 MALE CONNECTOR, 1019288. FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, LUTM, 8-20 MM RANGE, LONG SIDE EMISSION, 450 - 750 NM RECEIVING RANGE, 2 POINT TEACH IN BUTTON, PNP LIGHT/DARK SWITCHING, 12-24 VDC, 4 PIN M12 MALE CONNECTOR...
LUMINESCENCE SENSOR, PNP/NPN OUTPUT, LENS TW 10 (10 MM), 4-PIN /12 CONNECTOR, (1015396). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, PNP/NPN OUTPUT, LENS TW 20 (20 MM), 4-PIN 12 CONNECTOR, (1015397). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, PNP/NPN OUTPUT, LENS TW 50 (50 MM), 4-PIN 12 CONNECTOR, (1015398). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, PNP/NPN, 12-30 VDC SUPPLY, 450-750 NM, 50 MM FOCUS, 5-PIN M12 CONNECTOR, IP67 ENCLOSURE PROTECTION, (1047043). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENCE SENSOR, PNP/NPN, 450-750NM, 90MM FOCUS, 5-PIN M12 CONNECTOR, (1047051). FREE 2 YEAR RADWELL WARRANTY
LUMINESCENSE SENSOR, 150 MM SENSING DISTANCE, 375 NM, 10-30 VDC, 6 KHZ, PNP, M12 MALE CONNECTOR, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
LX SERIES: RECEIVER, STANDARD RANGE, RANGE: NORMAL 300 MM - 2 M, 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 150 MM (6 IN) M12 PIGTAIL QD, (02667). FREE 2...
M12 LASER: CLASS 2 EMITTER, RANGE-30 M, INPUT-10-30 VDC, 6 IN PIGTAIL PICO QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
M18 PHOTOELECTRIC - RETRO-REF, 3M RNG, PNP, LIGHT ON/DARK ON, RIGHT ANGLE PERISCOPE STYLE SENSING FACE, M12 QD- REPLACES HTM PN: M18B-L3000P-CZ9Q4UE. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, MB60 SERIES, M12 THREADED FLUSH, CYLINDRICAL, 60 MM MEASUREMENT RANGE, PNP-NO, IP67, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, TUBULAR, 18 MM DIAMETER X 60 MM BODY, 316L STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 70 MM SENSING DISTANCE, FLUSH, 5 KHZ SWITCHING FREQUENCY, IP65 IP67, 4-PIN...
MAGNETIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60MM BODY, 316L STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 70MM SENSING DISTANCE, FLUSH MOUNTING, 5 KHZ SWITCHING FREQUENCY, 10-30 VDC, 4-PIN M12 QUICK-DISCONNECT,...
MAGNETIC PROXIMITY SWITCH, CYLINDRICAL THREADED BODY, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
MARK SENSOR, U-SHAPED, THROUGH BEAM DETECTION, 2 MM FIXED DISTANCE, 12-24 VDC POWER SUPPLY, GREEN LED LIGHT SOURCE, NPN / PNP OUTPUT, 100 MA (30 VDC) RATING. FREE 2 YEAR...
MARKEYE WHITE LED LIGHT EMITTER, FULL SPECTRUM, 5-CONDUCTOR, 6FT (1.8M) ATTACHED CABLE, 10 TO 30 VDC, POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY
MINI-ARRAY CONTROLLER WITH PNP ,47820, INPUT: 16-30 V DC, OUTPUT 1: SOLID-STATE PNP, OUTPUT 2:SOLID-STATE PNP, SERIAL DATA OUTPUT: RS-232 AND RS-485. FREE 2 YEAR RADWELL WARRANTY
MINI-BEAM NAMUR: CONVERGENT, FOCAL POINT: 16 MM, 5-15 VDC, NAMUR OUTPUT, 4-PIN M12 INTEGRAL QD, VISIBLE RED, (35234). FREE 2 YEAR RADWELL WARRANTY
MINI-BEAM SENSOR, GLASS FIBER OPTIC, 5-15V DC, NAMUR, QUICK-DISCONNECT CONNECTOR, 34626. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SENSOR, MITY-EYE, MODEL MDI, INFRARED, 880NM, 10-30 VDC, RETROREFLECTIVE. FREE 2 YEAR RADWELL WARRANTY
MOBILE HANDHELD COMPUTER, MODEL MC75, 128MB RAM MEMORY, 640X480 DISPLAY, WINDOWS MOBILE 6.0 PRO, IP54, IMAGER SCANNER, WIRELESS. FREE 2 YEAR RADWELL WARRANTY
MOBILE HANDHELD COMPUTER, MODEL MC75A0, MC75A SERIES, QWERTY KEY PAD, WM 6.51.5X BATTERY, BLUETOOTH, CAMERA 256 MB/1 GB, WLAN 802.11 A/B/G. FREE 2 YEAR RADWELL WARRANTY
MULTI-BEAM: LOGIC MODULE, RANGE: DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: RATE SENSOR; INTERCONNECTING PINS, 18782. FREE 2 YEAR RADWELL WARRANTY
OPTICAL DATA COUPLER LS610-DA-IBS/F2/146, DEVICES FOR INTERBUS VERSION FOR LOW TEMPERATURE APPLICATIONS PLUG CONNECTION FOR FAST MOUNTING NO PARAMETERIZATION USABLE UP TO DETECTION RANGE 0 LINE INDICATOR FOR SIGNAL STRENGTH.
OPTICAL DATA COUPLER, FOR PROFIBUS, PROBLEM-FREE LIGHT BEAM INTERRUPTION, DUE TO TVT, PLUG CONNECTION, FOR FAST MOUNTING, SIMPLE PROGRAMMING, WITHOUT OPENING THE DEVICE USABLE, UP TO DETECTION RANGE, 0-120 M...
PANEL MOUNT INDICATOR, LED, 18MM, GREEN RED YEL, PIGTAIL, EZ-LIGHT M18 SERIES. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS , MHP-R33L, MHPR33L, PHOTOELECTRIC, 250MA, 10-30VDC, 8FT POLAR, 10FT PRE-LEAD. FREE 2 YEAR RADWELL WARRANTY
PEPPERL & FUCHS Sensors & Switches ML100-8-H-350-RT/103 /115A
PHOTO AUTOMATION, (454302). FREE 2 YEAR RADWELL WARRANTY
PHOTO AUTOMATION, (454305). FREE 2 YEAR RADWELL WARRANTY
PHOTO AUTOMATION, (454327). FREE 2 YEAR RADWELL WARRANTY
PHOTO ELECTRIC SENSOR, 43 MM SENSING DISTANCE, 5-15 VDC, M12 4 PIN CONNECTOR, POTENTIOMETER ADJUSTMENT, LIGHT/DARK OPERATION, VISIBLE RED LED BEAM, -40 TO +70 DEGREES C, IP67, (35235). FREE 2...
PHOTO SENSOR RECIEVER, NICKLE PLATED BRASS, 15 M CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECT SENSOR, 7120-448-015, MCS-165/814,MCS-165- W814 , 15FT RANGE, 110VAC, DPDT SWITCHING FUNCTION. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC AMPLIFIER, DIGITAL LASER, 12-24 VDC, PNP OUTPUT, 6 WIRE 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC CONTROL 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC EMITTER, 48346,EZ-BEAM M18 SERIES, RANGE: 20 M, INPUT: 10-30V DC, NO OUTPUTS, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC EYE, HEAVY DUTY PLASTIC CASE, LED SENSOR INDICATION, SENSITIVITY CONTROL, REPLACEABLE RELAY, 30 FOOT RANGE, 110 VAC, 25 HZ, 7 AMPS. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC FOR OUTDOOR LIGHTING 105-130V 1000W. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC MINIATURE HIGH PERFORMANCE 20-260VAC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC OPTICAL DATA COUPLER 250M RANGE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC PROXIMITY SENSOR, 75 MM SENSING RANGE, 10-30 VDC, DISCRETE INPUT/OUPTUT, PNP, LIGHT/DARK OPERATE, M12 EURO CONNECTOR, LED INDICATOR, BARREL MOUNT, -20 TO +60 DEGREES C, IP67/68, (78229). FREE 2...
PHOTOELECTRIC RECEIVER, 18 M SENSING, NO INDICATORS, 5 M CABLE, PLASTIC HOUSING, INFRARED LIGHT SOURCE, +/- 6 DEG OPTICAL ANGLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC RECEIVER, 5 M CABLE, UP TO 18 M SENSING RANGE, INFRARED LIGHT SOURCE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC RECEIVER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC REFLEX 5WIRE 3FT CORD. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC REFLEX. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR - 18MM, CYLINDRICAL, POLARIZED RETRO-REF, ADJUST SENS.,PNP,DC - DARK OP PIN MICRO QD- REPLACES HTM PN: M18B-L3000P-DX9Q4UE- PF. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR - CYLINDRICAL, BRASS HOUSING, QD, 10-30 VDC, PNP, SENSING DIST 600MM - REPLACES HTM PN: M30B-D0600P-CX9Q4UE- BS. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR - CYLINDRICAL, RETROREFLECTIVE, 4M, 880NM INFARED LED - REPLACES HTM PN: M18P-L4000P-DX9Q4UE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, (AUTOMATION). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 0-3.5 METER EFFECTIVE DETECTION RANGE, 50-3500 MM REFLECTOR DISTANCE, 10-30 VDC, 100 MA SWITCHING CURRENT, 500 HZ, 0.1 AMP, LED GREEN INDICATOR, ACRYLIC OPTICAL FACE. FREE 2 YEAR...
PHOTOELECTRIC SENSOR, 0-600MM RANGE, PNP. 10-30V, IP67, PNP. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 175 MS RESPONSE TIME, WHITE LED, 5-PIN MICRO CONNECTOR (M12), NO OPTICAL BLOCK, 10 TO 30 VDC POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 24/240VAC, 500MA MAX. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 318 SERIES, THROUGHBEAM, RECEIVER, 10-30 VDC, 0-25 MA, 5000 HZ, PNP, M18 X 1 MM THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 63MM, NPN/PNP, PRE-WIRED, 10-30VDC , 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, DC MITY-EYE, RED LIGHT SOURCE, R4 RETROREFLECTIVE BLOCK, M12 CONNECTOR, 5-PIN, 4-WIRE, 10-30 VDC, 16 FT SENSING RANGE MAX. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, DC MITY-EYE, WITH RED LED, 6 FT CABLE, 1 INCH SENSING RANGE, 10-30 VDC, 35 MA. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, DC MITY-EYE, WITH RED LED, R5 POLARIZED RETROREFLECTIVE BLOCK, 4-WIRE, M12 CONNECTOR, 10-30 VDC, 17 FT SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, DC MITY-EYE, WITH RED LED, R5 POLARIZED RETROREFLECTIVE BLOCK, 6 FT CABLE LENGTH, 4-WIRE, 10-30 VDC, 17 FT MAX SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, DC MITYEYE, INFRARED LED, NARROW BEAM, 6FT 4-WIRE CABLE, 10 TO 30 VDC, REVERSE POLARITY PROTECTED, MAXIMUM SENSING RANGE 18IN. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, DISTANCE BASED, SELF-CONTAINED, RECTANGULAR, 10-30 VDC, 3 PIN/M8 CONNECTOR/MALE, PNP OUTPUT, 35 TO 250 MM DETECTABLE DISTANCE, RED LASER/LIGHT SOURCE, LED INDICATORS: YELLOW/ORANGE/GREEN. FREE 2 YEAR RADWELL WARRANTY...
PHOTOELECTRIC SENSOR, EMITTER, 6 M SENSING RANGE, 5-15 VDC, LED INDICATORS, 2 M CABLE LENGTH, POTENTIOMETER ADJUSTMENT, -40 TO +70 DEGREES C, (40141). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, EZ-BEAM SERIES, W/ NO THREADS, FIXED FIELD RANGE 50 MM, 10-30 V DC, COMPLEMENTARY PNP, 4-PIN M12 INTEGRAL QD, M18, 17864. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, GLASS FIBER OPTIC, M6 THREAD, 1000MM LENGTH, 2MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, INFRARED, LED, O4 WIDE BEAM. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, LASER THRU BEAM. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, LR-Z SERIES, THREADED MOUNT, REFLECTIVE, M12, 90MM, RED LASER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, LTF SERIES, 50-12000 MM RANGE, 12-30 VDC, M12, RED LASER, IP67, (94849). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, M12 SERIES, EMITTER, 5 METER RANGE, 10-30 VDC INPUT, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, IP67/IP68 PROTECTION, (77203). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, M18 SERIES, DIFFUSE, 300 MM, 10-30 VDC, PNP OUTPUT, EURO M12 4-PIN INTEGRAL QD, (48667). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, M18, METAL BODY, BACKGROUND SUPPRESSION, 50MM RANGE, PNP, SELECTABLE LO/DO, M12 CONNECTOR, REPLACES HTM M18B-D0050P-CX6Q4UE- BS. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, MARK-EYE, 45 S RESPONSE TIME, WHITE LED, 5-PIN MICRO CONNECTOR, M12, 0.75 - 1 INCH SENSING RANGE, 10-30 VDC, NPN / PNP OUTPUT TRANSISTOR. FREE 2 YEAR RADWELL...
PHOTOELECTRIC SENSOR, MARK-EYE, 45S RESPONSE TIME, 10-30 VDC, WHITE LED, NO OPTICAL BLOCK, POLARITY PROTECTED, M12 MICRO CONNECTOR, 5-PIN, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, MARK-EYE, WHITE LED, LIGHT EMITTER, FULL SPECTRUM, 6 INCH (152MM), 5-PIN, M12 PIGTAIL, 10-30 V DC, POLARITY PROTECTED, NPN / PNP OUTPUT, 45 MA, PUSH BUTTON ADJUSTMENT TYPE.
PHOTOELECTRIC SENSOR, MARKEYE PRO, 0.25-0.50 INCH (6.4-12.7 MM) SENSING RANGE, 45 SEC RESPONSE TIME, F4 GLASS FIBEROPTIC BLOCK, 10-30 VDC POLARITY PROTECTED, WHITE LED, 5-PIN MICRO CONNECTOR (M12). FREE 2...
PHOTOELECTRIC SENSOR, MHP SERIES, DIFFUSE SENSING, 1 NPN / 1 PNP OUTPUT, 500 HZ FREQUENCY, 2 METER CABLE, 10-30 V DC SUPPLY, IP69K. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, MINI-BEAM NAMUR: RECEIVER, 6 M RANGE, 5-15 V DC INPUT, NAMUR OUTPUT, EURO M12 4-PIN INTEGRAL QD, (40146). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, EMITTER, 6 METER RANGE, 5-15 V DC INPUT, EURO M12 4-PIN QUICK DISCONNECT, (40143). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, RETROREFLECTIVE, VISIBLE RED BEAM, 5 METER RANGE, 5-15 VDC INPUT, EURO M12 4-PIN INTEGRAL QUICK DISCONNECT, IP67 ENCLOSURE PROTECTION, PN 34474. FREE 2 YEAR RADWELL WARRANTY...
PHOTOELECTRIC SENSOR, MINI-EYE, INVISIBLE INFRARED LED LIGHT SOURCE, NPN OUTPUT TRANSISTOR, 6 FT CABLE LENGTH, 4-WIRE, 18 MM HOUSING, 6 INCH SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, MINIATURE, DC MITYEYE WITH INFRARED LED, F4 GLASS FIBEROPTICS BLOCK, 4-WIRE, 5-PIN M12 PIGTAIL CONNECTOR, 10-30 VDC, REVERSE POLARITY PROTECTED, MAXIMUM SENSING RANGE DEPENDS ON FIBEROPTIC. FREE 2...
PHOTOELECTRIC SENSOR, MITY-EYE, POLARIZED, RETRO, PHOTOEYE, RED, 4 WIRE, M12, NPN / PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, PART NUMBER: 77191, M12 SERIES: FIXED FIELD (RED), RANGE: 25 MM, INPUT 10-30 VDC, OUTPUT: COMPLEMENTERY SOLID STATE PNP, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
PHOTOELECTRIC SENSOR, RECEIVER, 20M, 10-30VDC, PNP, QD, M18. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE(S): 3M MORE RANGE, DO DONE W/...
PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 0.2M PIGTAIL W/ 4-PIN M12 QD, KEY DIFFERENCE: 50MM LESS RANGE, DO DONE...
PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 50MM LESS RANGE, DO DONE W/ WIRING...
PHOTOELECTRIC SENSOR, SERIES 100, 18 METER RANGE, RECEIVER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, SERIES 100, 18 METER RANGE, TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, THRU BEAM, EMITTER AND RECEVIER PAIR, 10 - 30 VDC, 1000 HZ, 10 METER DETECTION RANGE, 1 NPN OUTPUT, LED LIGHT SOURCE, SENSITIVITY ADJUSTMENT, LIGHT / DARK ON...
PHOTOELECTRIC SENSOR, TRANSMITTER, NICKEL PLATED BRASS, 15 METER CABLE, 24 METER RANGE, INFRARED LIGHT SOURCE, 10–55 HZ VIBRATION. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC THRU-BEAM SENDER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC, PROXIMITY CONTROL, 117VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC, RETRO-REFLECTIVE, 6000 MM RANGE, STAINLESS STEEL HOUSING,IP67,200 MA, 10-30 VDC, M12 × 1; 4-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PHOTOELETRIC SENSOR, SMALL BEAM SPOT, RETRO REFLECTIVE, VISIBLE RED SEMICONDUCTOR LASER, WAVELENGTH: 655 NM, 2 M. FREE 2 YEAR RADWELL WARRANTY
POLARIZED RETROREFLECTIVE SCANNER. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER, DC MITY-EYE, INFRARED LED, 1-1/2 INCH SENSING RANGE, V6 CONVERGENT, 4-WIRE, M12 PIGTAIL 5-PIN CONNECTOR, 10 TO 30 VDC @ 35 AMP, REVERSE POLARITY PROTECTED, 4-TURN CLUTCHED SENSITIVITY ADJUSTMENT,...
PROXIMITY BLOCK, 4-WIRE, M12 CONNECTOR, 10 TO 30 VDC, REVERSE POLARITY PROTECTED. MAXIMUM SENSING RANGE 18 INCHES.. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY PUSH/TOUCH BUTTON 15FT CORD W/4PIN PLUG. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, NPN,N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR - LONG RANGE, CYLINDRICAL, CP BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR -MINIATUREINDUCTIVE, CYLINDRICAL SHIELDED M3 SMOOTHBODY (NOT THREADED), 0.8MM SENSING RANGE, PNP OUTPUT, REGULAR LONG BODY WITH 2M PR. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR OPTICAL 3INCH RANGE 6FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL SHIELDED, 12MM THREADED, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, 30MM THREADED, 10MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, M18, SHIELDED, 5MM SENSING RANGE, PNP, N/O, M12 QD, SHORT BODY, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 10MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SHORT RANGE, PHOTOELECTRIC, INFRARED, 10-30 VDC, 6 FOOT SENSING RANGE, 18 MM MOUNTING, NPN . FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, MAGNETICALLY OPERATED, SOLID STATE, 300MA, 10-30VDC, PNP, IP67, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches M18B-D0150P-SX6Q4UE- SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches M8ST-10M-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches MHP-D2AL-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches MK5159-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches ML100-8-H-350-RT/103 /115-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches ML100-8-H-350-RT/95/ 103-SUB
REAL TIME CLOCK (RTC), 44B RAM, SERIAL-SPI, 28-PIN, SOH, SURFACE MOUNT, 2.69MM X 19.49MM X 8.89MM. USED WITH M4T32-BR12SH6.. FREE 2 YEAR RADWELL WARRANTY
RECEIVER, M12 SERIES, RANGE: 5 METER, INPUT 10-30 VDC, OUTPUT: COMPLEMENTERY SOLID STATE PNP, INTEGRAL EURO-STYLE QUICK-DISCONNECT CONNECTOR, (77199). FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, NORMALLY OPEN W/ LED, 250AC/170DC. UB-2.7V. FREE 2 YEAR RADWELL WARRANTY
REFLECTIVE SENSOR, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
REFLEX PHOTOELECTRIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
REMOTE PHOTOELECTRIC TRANSMITTER, 5M CABLE, GREEN LED, SENSOR, SENSING RANGE: UP TO 40M, HOUSING: 10, OPTICAL ANGLE: +/- 3 (OPENING), PHOTO TRANSISTOR: SILICON NPN, CABLE: 2 X 1/4 MM, POLYCARBONATE,...
REMOTE SENSOR, M12X1, UP TO 18M SENSING RANGE, TELCO RECEIVER, NICKEL PLATED, BRASS, 15M CABLE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EFECTOR MKT3020BBPKG/A/0,3M/ ZH/ASR-MK5159, SENSOR - T-SLOT CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAILED CABLE TO M8 3-PIN PICO CONNECTOR - FOR INSERT FROM ABOVE INTO SLOT. FREE 2 YEAR...
REPLACEMENT OF EFECTOR MKT3028BBPKG/G/0,3M/ -H/US-MK5111, T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, 0.3M PIGTAIL TO M12 CONNECTOR, N/O. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SCHMERSAL M8ST-10M, CORD SET, M8, FEMALE STRAIGHT, 4-PIN, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF TURCK ELEKTRONIK M1634816, PROXMITY SENSOR - FOOD GRADE, METAL HEAD, CYLINDRICAL, 1-PIECE STAINLESS STEEL, 18MM BODY, 8MM RANGE. FREE 2 YEAR RADWELL WARRANTY
RETRO-REFLECTIVE SENSOR, MINI-BEAM NAMUR, POLARIZED RETRO, 50 MM TO 2 M, 5-15V DC, EURO M12 4-PIN INTEGRAL QD, 37294. FREE 2 YEAR RADWELL WARRANTY
RETRO-REFLEX SENSOR, STAINLESS STEEL HOUSING, SWITCHING DISTANCE ADJUSTER, 6000 MM RANGE. FREE 2 YEAR RADWELL WARRANTY
RETROREFLECTIVE SENSOR ML100-55/95/102, MINIATURE DESIGN EASY TO USE VERY BRIGHT, HIGHLY VISIBLE LIGHT SPOT, FULL METAL THREAD MOUNTING CLEARLY VISIBLE LEDS FOR POWER ON, SWITCHING STATE AND WEAK SIGNAL INDICATION...
RETROREFLECTIVE SENSOR, MINIATURE DESIGN, 1 PNP OUTPUT, SHORT-CIRCUIT, FULL METAL, THREAD MOUNTING. FREE 2 YEAR RADWELL WARRANTY
RETROREFLECTIVE SENSOR, WITH POLARIZATION FILTER, 0-5 METER DETECTION RANGE, 7 METER THRESHOLD DETECTION RANGE, LED LIGHT SOURCE, 10-30 VDC, PNP OUTPUT, 0.3 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY...
SAFETY LASER SCANNER, MICROSCAN3, CORE IO, RANGE 4M PROTECTIVE FIELD, PULSED LASER DIODE, 845NM, 1M LASER, 8 FIELDS TOTAL, 4 FIELDS MONITORED SIMULTANIOUSLY, 4M W/ SYSTEM PLUG , 1075842. FREE...
SENSOR HEAD, AREA THRUBEAM, HIGH PERFORMANCE, 2000MM DETECTING DISTANCE, 35-85% RH, VISIBLE RED SEMICONDUCTOR LASER, WAVELENGTH 660NM. FREE 2 YEAR RADWELL WARRANTY
SENSOR HEAD, REGRESSION REFLECTIVE, 2.5 M RANGE, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR HEAD, RETRO-REFLECTIVE, 2 METER CABLE, 660 NM, 100/10-150/100-200 MM SENSING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, 2MM GAP, RED LED MARK, INPUT 12-24VDC, NPN & PNP, 100MA/30VDC, MANUAL SENSITIVITY-LIGHT, ON/DARK ON. FREE 2 YEAR RADWELL WARRANTY
SENSOR, 48671, EZ-BEAM M18 SERIES: FIXED FIELD, RANGE: 50 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
SENSOR, 48675 - EZ-BEAM M18 SERIES: FIXED FIELD, RANGE: 100 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
SENSOR, 65513 - LT3 SERIES, DIFFUSE T.O.F. LASERDISTANCE MEASUREMENT, RANGE: 0.3-5.0 M, INPUT: 12-24 V DC, ANALOG OUTPUT: 4-20 MA, DISCRETE OUTPUT: PNP, 8-PIN M12 QUICK DISCONNECT. FREE 2 YEAR...
SENSOR, BACKGROUND SUPPRESSION SENSOR, MINIATURE DESIGN, FULL METAL THREAD MOUNTING, HIGH VISIBILITY LED, 10-30VDC, 100MA, DETECTION RANGE: 5-350MM, 4 DEGREE OEPNING ANGLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, DC MITY•EYE® WITH RED LED, F4 GLASS FIBEROPTICS BLOCK. 4-WIRE M12 CONNECTOR. 10 TO 30 VDC, REVERSE POLARITY PROTECTED. MAXIMUM SENSING RANGE DEPENDS ON FIBEROPTIC.. FREE 2 YEAR RADWELL...
SENSOR, DC MITYEYE, WITH RED LED, V4 CONVERGENT, 1" "V" AXIS BLOCK, 4-WIRE, M12 CONNECTOR, 10-30 V DC, REVERSE POLARITY PROTECTED, MAXIMUM SENSING RANGE - 1 INCH.. FREE 2 YEAR...
SENSOR, DC, MITY-EYE, WITH HIGH INTENSITY RED LED, V6 CONVERGENT 1.5" "V" AXIS BLOCK, 4-WIRE, M12 CONNECTOR, 10-30 V DC, REVERSE POLARITY PROTECTED, MAXIMUM SENSING RANGE - 1.5 INCHES. FREE...
SENSOR, EURO, 4-PIN, 4 M SET RANGE, .2M CABLE, ALUMINUM, M12, BIPOLAR OUTPUT, NPN & PNP, 10-30VDC, (72470). FREE 2 YEAR RADWELL WARRANTY
SENSOR, FIXED FIELD (RED), RANGE: 50 MM, INPUT 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, INTEGRAL M12 QUICK DISCONNECT, PN 77195. FREE 2 YEAR RADWELL WARRANTY
SENSOR, FULL SPECTRUM, 30-500 MM DETECTABLE DISTANCE, 4 PIN, M12 CONNECTOR TYPE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
SENSOR, M18 PROX-STYLE, PHOTOELECTRIC - DIFFUSE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, M18-3 SERIES, NICKEL-PLATED BRASS: FIXED FIELD, RANGE: 50 MM, INPUT 10-30 V DC, OUTPUTS: COMPLEMENTARY PNP, CONNECTION: 4-PIN M12 INTEGRAL QD, (800546). FREE 2 YEAR RADWELL WARRANTY
SENSOR, OBJECT DETECTION, LIGHT SCREEN SPECIAL RECEIVER; INPUT: 10-30V DC, OUTPUT: BIPOLAR LIGHT OPERATE, 5-PIN 6IN MALE EURO PIGTAIL QD (72028). FREE 2 YEAR RADWELL WARRANTY
SENSOR, PHOTOELECTRIC RETRO-REFLECTIVE SENSOR, 6500 MM RANGE, 10000 LUX MAX AMBIENT LIGHT, 5 OPENING ANGLE, 10-30 VDC SUPPLY VOLTAGE, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, PHOTOELECTRIC, ML17 SERIES, TRU-VUE, RECEIVER, THROUGH BEAM, 20 M, NPN/PNP, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
SENSOR, QUICK DISCONNECT, M12 SERIES, DIFFUSE (RED); RANGE: 400 MM; INPUT 10-30 V DC; OUTPUT: COMPLEMENTARY SOLID-STATE PNP; INTEGRAL M12, 77179. FREE 2 YEAR RADWELL WARRANTY
SENSOR, SELF CONTAINED, FULL SPECTRUM, SMALL/DUAL SPOT TYPE, 30-70MM DETECTING DISTANCE, WHITE LED LIGHT SOURCE, 10-30 VDC, NPN/PNP, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY
SENSOR, TWO SCREW MOUNT, 4 PIN, 35-1/2 INCH CORD. FREE 2 YEAR RADWELL WARRANTY
SENSOR. FREE 2 YEAR RADWELL WARRANTY
SMARTPLUG, TIMER, IN: NPN, OUT: NPN. FREE 2 YEAR RADWELL WARRANTY
SPACER RING. 5 MM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BANNER ENGINEERING M18SN6DQ, PHOTOELECTRIC SENSOR, M18, DIFFUSE, 150 MM RANGE, NICKEL-PLATED BRASS BODY, LIGHT ON/DARK ON, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BANNER M186EQ/ M18SP6RQ, PHOTOELECTRIC SENSOR KIT, INCLUDES BOTH EMITTER & RECEIVER, METAL, THRUBEAM, 20M, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BANNER M18SP6RQ, PHOTOELECTRIC SENSOR KIT, INCLUDES BOTH EMITTER & RECEIVER, METAL, THRUBEAM, 20M, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTRINEX LRR-C23PA-NMK-101, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTRINEX LRR-C23PA-NMK-603, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR CONTRINEX LRR-C23PA-NMS-603, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-PIN M8 QD,. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR CONTRINEX LTR-C23PA-PMK-603, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 3-1500MM SENSING RANGE, LIGHT ON/DARK ON, PNP, 2M PRE-WIRED CABLE,. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTRINEX LTR-C23PA-PMS-101, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 3-1500MM SENSING RANGE, LIGHT ON/DARK ON, NPN, M8 4-PIN QD,. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EFECTOR MKT3028BBPKG/G/0,3M/ ZH/AS-MK5101, SENSOR -T-SLOT CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAILED CABLE TO M8 3-PIN PICO CONNECTOR - FOR INSERT FROM ABOVE INTO SLOT. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR EFECTOR MKT3028BBPKG/G/0,3M/ ZH/ASR-MK5102, SENSOR - T-SLOT CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAILED CABLE TO M8 3-PIN PICO CONNECTOR - FOR INSERT FROM ABOVE INTO SLOT. FREE 2 YEAR...
SUBSTITUTE FOR EFECTOR MKT3028BBPKG/G/0,3M/ ZH/U (MK5107), T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, N/O, 0.3M PIGTAIL TO M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM ELECTRONICS M18P-D0100N-DX9Q4UE, PHOTOELECTRIC SENSOR, M18 CYLINDRICAL, 100MM SENSING RANGE, NPN, DARK ON, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM ELECTRONICS M18P-D0500P-SX9Q4UE- SUB, PHOTOELECTRIC SENSOR, M18, PLASTIC CYLINDRICAL BODY, DIFFUSE , 500MM SENSING RANGE, PNP, LIGHT ON/DARK ON, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM ELECTRONICS M18P-L3000P-LX9Q4UE , PHOTOELECTRIC SENSOR, M18 CYLINDRICAL, 3000MM SENSING RANGE, PNP, LIGHT ON, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM LQP2-80100P-SRU4T, PROXIMITY SENSOR, PANCAKE STYLE,100MM RANGE, UNSHIELDED, PNP, N/O & N/C, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18B-D0350P-CX8Q4UE- LSR, PHOTOELECTRIC SENSOR, LASER DIFFUSE, M18, PNP, LIGHT ON/DARK ON, 350MM SENSING DISTANCE, 4-PIN, DC MICRO QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18B-D0500N-CX9Q4UE, PHOTOELECTRIC SENSOR, M18, CYLINDRICAL, DIFFUSE, 500MM SENSING RANGE, NPN, LIGHT ON/DARK ON, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0050N-SX9C4U2- BS, PHOTOELECTRIC, DIFFUSED/BACKGROUND SUPPRESSION, 50MM RANGE, 10-30VDC, NPN, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0050N-SX9Q4UE- BS, PHOTOELECTRIC, DIFFUSED/BACKGROUND SUPPRESSION, 50MM RANGE, 10-30VDC, NPN, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0050P-SX9C4U2- BS, PHOTOELECTRIC, DIFFUSED/BACKGROUND SUPPRESSION, 50MM RANGE, 10-30VDC, PNP, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0050P-SX9Q4UE- BS, PHOTOELECTRIC, DIFFUSED/BACKGROUND SUPPRESSION, 50MM RANGE, 10-30VDC, PNP, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0100N-SX9C4U2, PHOTOELECTRIC, DIFFUSED, 100MM RANGE, 10-30VDC, NPN, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0100N-SX9C4U2- BS, PHOTOELECTRIC, DIFFUSED/BACKGROUND SUPPRESSION, 100MM RANGE, 10-30VDC, NPN, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0100N-SX9Q4UE, PHOTOELECTRIC, DIFFUSED, 100MM RANGE, 10-30VDC, NPN, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0100N-SX9Q4UE- BS, PHOTOELECTRIC, DIFFUSED/BACKGROUND SUPPRESSION, 100MM RANGE, 10-30VDC, NPN, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0100P-SX9C4U2, PHOTOELECTRIC, DIFFUSED, 100MM RANGE, 10-30VDC, PNP, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0100P-SX9Q4UE, PHOTOELECTRIC, DIFFUSED, 100MM RANGE, 10-30VDC, PNP, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0300N-SX9C4U2, PHOTOELECTRIC, DIFFUSED, 300MM RANGE, 10-30VDC, NPN, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0300N-SX9Q4UE, PHOTOELECTRIC, DIFFUSED, 300MM RANGE, 10-30VDC, NPN, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-D0300P-SX9Q4UE, PHOTOELECTRIC, DIFFUSED, 300MM RANGE, 10-30VDC, PNP, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-L3000N-SX9C4U2, PHOTOELECTRIC, RETRO-REFLECTIVE, 3M RANGE, 10-30VDC, NPN, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-L3000N-SX9Q4UE- PF, PHOTOELECTRIC, POLARIZED RETRO-REFLECTIVE, 3M RANGE, 10-30VDC, NPN, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-L3000P-SX9C4U2, PHOTOELECTRIC, RETRO-REFLECTIVE, 3M RANGE, 10-30VDC, PNP, LO/DO, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-L3000P-SX9Q4UE, PHOTOELECTRIC, RETRO-REFLECTIVE, 3M RANGE, 10-30VDC, PNP, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM M18P-L3000P-SX9Q4UE- PF, PHOTOELECTRIC, POLARIZED RETRO-REFLECTIVE, 3M RANGE, 10-30VDC, PNP, LO/DO, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18B-D0150P-CX9Q4UE, PHOTOELECTRIC SENSOR, M18 DIFFUSE, 150MM RNG, NICKEL-PLATED BRASS BODY, M18 CYLINDRICAL, PNP, W/ M12 CONN.. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18B-D0500P-CX9Q4UE, PHOTOELECTRIC SENSOR, M18, CYLINDRICAL DIFFUSE - 500MM SENSING RANGE, PNP, LIGHT ON/DARK ON, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18B-L4000P-CX9Q4UE, PHOTOELECTRIC SENSOR, M18, POLARIZED REFLECTIVE, 4M SENSING RANGE, RED LED (660NM), PNP, LIGHT ON/DARK ON, M18 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18B-T015MD-EX9Q4LE, PHOTOELECTRIC SENSOR- CYLINDRICAL, M12, EMITTER, 880NM INFARED LED, THROUGH-BEAM, 15M RANGE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18B-T015MP-CX9Q4UE, PHOTOELECTRIC SENSOR- CYLINDRICAL, PNP - LIGHT/DARK, M12, 880NM INFARED LED, THROUGH-BEAM, 15M RANGE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18P-D0150A-LX9C3U2, PHOTOELECTRIC SENSOR, M18, CYLINDRICAL, DIFFUSE, 150MM RANGE WITH ADJUSTMENT, AC, LIGHT ON, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18P-D0150P-CX9Q4UE, PHOTOELECTRIC SENSOR, M18 DIFFUSE PHOTOELECTRIC, 150 MM RNG, PLASTIC BODY, M18 CYLINDRICAL, PNP, W/ M12 CONN.. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18P-D0500A-DX9C3U2, PHOTOELECTRIC SENSOR, M18, AC, DIFFUSE 500MM RNG, ADJUST W/ POTEN, DARK ON, PLASTIC BODY, 2M. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18P-D0500P-CX9C4U2, PHOTOELECTRIC SENSOR, LONG RANGE DIFFUSE, INFARED LED, 10-30 VDC, PNP, L.O./D.O., 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS M18P-D0500P-CX9Q4UE, PHOTOELECTRIC SENSOR, M18 DIFFUSE PHOTOELECTRIC, 500 MM RNG, PLASTIC BODY, M18 CYLINDRICAL, PNP, W/ M12 CONN.. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR IFM EFECTOR MKT3020BBPKG/A/0, 3M/ZH/US (MK5139), T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, N/O, 0.3M PIGTAIL TO M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR KEYENCE LR-ZB250CP, PHOTELECTRIC SENSOR - SENSING DISTANCE 200MM, ADJ TRIMMER, RED LASER, STAINLESS STEEL, IP69K, M8 4-PIN Q/D. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LEUZE LS28/9D, PHOTOELECTRIC SENSOR KIT, NPN VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC, 2M CABLE.
SUBSTITUTE FOR LEUZE LS28/9D, PHOTOELECTRIC SENSOR KIT, PNP VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC, 2M CABLE.
SUBSTITUTE FOR LEUZE LS28/9D-M12, PHOTOELECTRIC SENSOR KIT, NPN VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC, M12 QD.
SUBSTITUTE FOR LEUZE LS28/9D-M12, PHOTOELECTRIC SENSOR KIT, PNP VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC, M12 QD.
SUBSTITUTE FOR PEPPERL & FUCHS MD17/115, PHOTOELECTRIC SENSOR KIT, NPN VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC,...
SUBSTITUTE FOR PEPPERL & FUCHS MD17/115, PHOTOELECTRIC SENSOR KIT, PNP VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC,...
SUBSTITUTE FOR PEPPERL & FUCHS MD17/73, PHOTOELECTRIC SENSOR KIT, NPN VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC,...
SUBSTITUTE FOR PEPPERL & FUCHS MD17/73, PHOTOELECTRIC SENSOR KIT, PNP VERSION, (INCLUDES EMITTER & RECEIVER), M18 NOSETHREAD, SMALL RECTANGULAR BODY WITH UNIVERSAL MOUNTING OPTIONS, THRU-BEAM EMITTER, 20M SENSING RANGE, DC,...
SUBSTITUTE FOR PEPPERL & FUCHS MHP-D2AL, PHOTOELECTRIC SENSOR, DIFFUSE, 380 MM SENSING RANGE, AC, LIGHT ON/ DARK ON, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PEPPERL & FUCHS ML100-55/95/103, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-PIN M8 QD, KEY DIFFERENCE(S): 3M...
SUBSTITUTE FOR PEPPERL & FUCHS ML100-8-1000-RT/102/ 115, PHOTOELECTRIC SENSOR, DIFFUSE, 80CM, NPN, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PEPPERL & FUCHS ML100-8-1000-RT/95/1 02, PHOTOELECTRIC SENSOR, DIFFUSE, 80CM, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PEPPERL & FUCHS ML100-8-1000-RT/95/1 03, PHOTOELECTRIC SENSOR, DIFFUSE, 80CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PEPPERL & FUCHS ML100-8-H-350-RT/95/ 102, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-PIN M8 QD, KEY DIFFERENCE: 50MM...
SUBSTITUTE FOR PEPPERL & FUCHS ML100-8-H-350-RT/95/ 103, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, IO-LINK, PNP, 4-PIN M8 QD, KEY DIFFERENCES: 50MM...
SUBSTITUTE FOR PEPPERL & FUCHS ML100-8-HW-350-RT/10 2/115, PHOTOELECTRIC SENSOR, 30CM, NPN, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PEPPERL & FUCHS ML100-8-HW-350-RT/95 /103, PHOTOELECTRIC SENSOR, 30CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHL15-N2236, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, NPN, CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHL15-N3236, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHL15-P2236, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, PNP, CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHL15-P3236 (1026127), PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4 METER RANGE, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHSE15-P3236, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHSE15-P3238, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), SIDE, PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-N2247, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-N2347, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-N3247, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-N3347, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-P2247, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-P2347, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-P3247, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-P3249, PHOTOELECTRIC SENSOR, SIDE, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-P3347, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHT15-P3349, PHOTOELECTRIC SENSOR, SIDE, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK MHTB15-P3267, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 40CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK OPTIC ELECTRONIC MHTB15-P3367, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 40CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY
T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, 0.3M PIGTAIL TO M12 CONNECTOR, N/O. FREE 2 YEAR RADWELL WARRANTY
TAKEX Sensors & Switches MC-U2RTC
TELCO Sensors & Switches LR 100 TB38 15
TELCO Sensors & Switches LR-110-TB38-15
TELCO Sensors & Switches LR-110L-TB58-J
TELCO Sensors & Switches LR110LTB3815
TELCO Sensors & Switches LT110L-TB3815
THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER 50080316, 10 - 30 VDC. FREE 2 YEAR RADWELL WARRANTY
THRU BEAM SENSOR, EMITTER, USE WITH MV17/73/136 RECEIVER, PHOTOELECTRIC, 0-15 METER DETECTION RANGE, 20 METER THRESHOLD RANGE, IRED LIGHT SOURCE, INFRARED LED, 10-30 VDC, M12 X 1 CONNECTOR, 4-PIN. FREE...
THRU-BEAM SENSOR, 0-65 METER EFFECTIVE DETECTION RANGE, 90 METER THRESHOLD RANGE, LED, MODULATED VISIBLE RED LIGHT, 660 NM, 10-30 VDC, 2 PNP SIGNAL OUTPUT, 230 MM CABLE, M12 X 1,...
THRU-BEAM SENSOR, PAIR, 0-10 METER DETECTION RANGE, LED LIGHT SOURCE, 10-30 VDC, 1 PNP OUTPUT, 1000 HZ, 2 METER FIXED CABLE. FREE 2 YEAR RADWELL WARRANTY
TRI-TRONICS Sensors & Switches MDRCR5
TRI-TRONICS Sensors & Switches MDRCR5P
TRI-TRONICS Sensors & Switches MEP45WLC
TRI-TRONICS Sensors & Switches MEP45WLCF4
TRITRONICS, MITY-EYE IR CONVERGENT BEAM. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC, (092733). FREE 2 YEAR RADWELL WARRANTY
WARNER ELECTRIC (ALTRA) 7105-448-007, PHOTOELECTRIC DIFFUSE REFLECTIVE,MCS-626-2 DIFFUSE REFLECTIVE PHOTOELECTRIC SENSOR - .1 TO 6 FT RANGE, 12-18V DC INPUT VOLTAGE, LA/DA-(LIGHT/DARK) ACTIVATED SWITCHING FUNCTION. FREE 2 YEAR RADWELL WARRANTY...
WENGLOR Sensors & Switches LW86PA3
WENGLOR Sensors & Switches LW86PCV3

<< Prev Next >>