KEYENCE KEYENCE Laser Sensors LR-T Series LR-TB5000C

Description
KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever. KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever. KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.
Description
KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever. KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever. KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Laser Sensors LR-T Series - LR-TB5000C - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Laser Sensors LR-T Series
LR-TB5000C
KEYENCE Laser Sensors LR-T Series LR-TB5000C
KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever. KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever. KEYENCE Laser Sensors: LR-T Series • Time of Flight technology delivers Superior Detection Capabilities • Flexible mounting options and simplified setup features provides Exceptional Ease of Use • Ability to be utilized in any application offers Unmatched Versatility The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.

KEYENCE Laser Sensors: LR-T Series

Time of Flight technology delivers Superior Detection Capabilities
Flexible mounting options and simplified setup features provides Exceptional Ease of Use
Ability to be utilized in any application offers Unmatched Versatility

The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.

KEYENCE Laser Sensors: LR-T Series

Time of Flight technology delivers Superior Detection Capabilities
Flexible mounting options and simplified setup features provides Exceptional Ease of Use
Ability to be utilized in any application offers Unmatched Versatility

The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.

KEYENCE Laser Sensors: LR-T Series

Time of Flight technology delivers Superior Detection Capabilities
Flexible mounting options and simplified setup features provides Exceptional Ease of Use
Ability to be utilized in any application offers Unmatched Versatility

The LR-T Series of reflective sensors represents a seamless fusion of innovative technology and robust functionality. The combination of ToF detection and custom integrated circuit work to achieve consistently stable detection in all applications. In addition, the compact, yet extremely durable metal housing allows for installation in any environment. Intuitive menus, bright and crisp OLED display, and simplified setup make calibration and operation easier than ever.

Supplier's Site
Proximity Switch - 44612575 - Radwell International
Willingboro, NJ, United States
Proximity Switch
44612575
Proximity Switch 44612575
LASER SENSOR, 60-5000 MM DETECTION RANGE, 20-30 VDC, PNP/NPN, NO/NC, LASER CLASS 2, 2 M CABLE, W/ 4 PIN M12 CONNECTOR, IP65/67. FREE 2 YEAR RADWELL WARRANTY

LASER SENSOR, 60-5000 MM DETECTION RANGE, 20-30 VDC, PNP/NPN, NO/NC, LASER CLASS 2, 2 M CABLE, W/ 4 PIN M12 CONNECTOR, IP65/67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number LR-TB5000C 44612575
Product Name KEYENCE Laser Sensors LR-T Series Proximity Switch
Body Shape Rectangular
Operation Distance 2.36 to 197 inch (60 to 5000 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
Beam Type Visible
Unlock Full Specs
to access all available technical data