SICK Photoelectric LMS211-30106

Description
DISCONTINUED BY MANUFACTURER, LMS-211-30106, 0-10M RANGE, 24VDC, 100 DEGREE FIELD OF VIEW, IP67 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LMS-211-30106, 0-10M RANGE, 24VDC, 100 DEGREE FIELD OF VIEW, IP67 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 2511521 - Radwell International
Willingboro, NJ, United States
Photoelectric
2511521
Photoelectric 2511521
DISCONTINUED BY MANUFACTURER, LMS-211-30106, 0-10M RANGE, 24VDC, 100 DEGREE FIELD OF VIEW, IP67 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LMS-211-30106, 0-10M RANGE, 24VDC, 100 DEGREE FIELD OF VIEW, IP67 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2511521
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details