Zebra Technologies Corporation Photoelectric MC9090GK0HJEFR7US

Description
DISCONTINUED BY MANUFACTURER, MOBILE BARCODE SCANNER GUN, MODEL NO. MC99090R6, IMGR, CLR, 64/128M53KY, BT, WM5.0. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOBILE BARCODE SCANNER GUN, MODEL NO. MC99090R6, IMGR, CLR, 64/128M53KY, BT, WM5.0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 64751016 - Radwell International
Willingboro, NJ, United States
Photoelectric
64751016
Photoelectric 64751016
DISCONTINUED BY MANUFACTURER, MOBILE BARCODE SCANNER GUN, MODEL NO. MC99090R6, IMGR, CLR, 64/128M53KY, BT, WM5.0. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOBILE BARCODE SCANNER GUN, MODEL NO. MC99090R6, IMGR, CLR, 64/128M53KY, BT, WM5.0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64751016
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers