KEYENCE Photoelectric LR-W70

Description
SENSOR, SELF CONTAINED, FULL SPECTRUM, SMALL/DUAL SPOT TYPE, 30-70MM DETECTING DISTANCE, WHITE LED LIGHT SOURCE, 10-30 VDC, NPN/PNP, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, SELF CONTAINED, FULL SPECTRUM, SMALL/DUAL SPOT TYPE, 30-70MM DETECTING DISTANCE, WHITE LED LIGHT SOURCE, 10-30 VDC, NPN/PNP, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 98022498 - Radwell International
Willingboro, NJ, United States
Photoelectric
98022498
Photoelectric 98022498
SENSOR, SELF CONTAINED, FULL SPECTRUM, SMALL/DUAL SPOT TYPE, 30-70MM DETECTING DISTANCE, WHITE LED LIGHT SOURCE, 10-30 VDC, NPN/PNP, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY

SENSOR, SELF CONTAINED, FULL SPECTRUM, SMALL/DUAL SPOT TYPE, 30-70MM DETECTING DISTANCE, WHITE LED LIGHT SOURCE, 10-30 VDC, NPN/PNP, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 98022498
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Inductive Proximity Sensors - 5000001742-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details