KEYENCE KEYENCE Laser Sensors LR-Z Series: LR-ZB250C3P

Description
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.
Description
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Laser Sensors LR-Z Series: - LR-ZB250C3P - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Laser Sensors LR-Z Series:
LR-ZB250C3P
KEYENCE Laser Sensors LR-Z Series: LR-ZB250C3P
KEYENCE Laser Sensors: LR-Z Series • Position based detection and a laser light source provide superior detection capabilities • IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments • One-touch calibration and digital display provide simplified operations Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

KEYENCE Laser Sensors: LR-Z Series

Position based detection and a laser light source provide superior detection capabilities
IP68/69K enclosure ratings and stainless steel housing allow for use in harsh environments
One-touch calibration and digital display provide simplified operations

Stable detection can be difficult to achieve with reflective sensors due to factors such as target color, material, surface finish, and environment. In order to solve these issues, the stability of CMOS laser detection has been combined with the versatility of a self-contained sensor in a heavy duty metal body to create a more stable and user friendly all-purpose sensor.

Supplier's Site
Photoelectric - 42013478 - Radwell International
Willingboro, NJ, United States
Photoelectric
42013478
Photoelectric 42013478
PHOTOELECTRIC SENSOR, DISTANCE BASED, SELF-CONTAINED, RECTANGULAR, 10-30 VDC, 3 PIN/M8 CONNECTOR/MALE, PNP OUTPUT, 35 TO 250 MM DETECTABLE DISTANCE, RED LASER/LIGHT SOURCE, LED INDICATORS: YELLOW/ORANGE/GREEN. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, DISTANCE BASED, SELF-CONTAINED, RECTANGULAR, 10-30 VDC, 3 PIN/M8 CONNECTOR/MALE, PNP OUTPUT, 35 TO 250 MM DETECTABLE DISTANCE, RED LASER/LIGHT SOURCE, LED INDICATORS: YELLOW/ORANGE/GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number LR-ZB250C3P 42013478
Product Name KEYENCE Laser Sensors LR-Z Series: Photoelectric
Body Shape Rectangular
Operation Distance 1.38 to 9.84 inch (35 to 250 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Adjustable Field Background Suppression
Beam Type Visible
Unlock Full Specs
to access all available technical data