PHOTOELECTRIC (AUTOMATION)
PHOTOELECTRIC SENSOR; Sensor Output:Push Pull Dual; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:MD17/115B; Load Current RMS Max:100mA; Sensing Mode:Through-Beam RoHS Compliant: Yes
SENSOR, PHOTOELECTRIC, ML17 SERIES, TRU-VUE, RECEIVER, THROUGH BEAM, 20 M, NPN/PNP, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2046-MD17/115B-ND | 40K7554 | 4501157 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Pepperl+Fuchs | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |