KEYENCE Photoelectric LV-H67

Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, REFLECTIVE, 50M RANGE, FIXED CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, REFLECTIVE, 50M RANGE, FIXED CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 53211248 - Radwell International
Willingboro, NJ, United States
Photoelectric
53211248
Photoelectric 53211248
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, REFLECTIVE, 50M RANGE, FIXED CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR HEAD, REFLECTIVE, 50M RANGE, FIXED CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 53211248
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-10M-PS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric Sensors - 2103910 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details
2 suppliers
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers