KEYENCE Full-Spectrum Sensor: LR-Series
| • | Stable detection of any appearance change |
| • | Confirm part presence, differentiate products, verify color, and detect registration marks |
| • | Includes an adjustable beam spot, longer distance detection capabilities, and overall ease of use |
The LR-W Series is a photoelectric sensor line up designed to detect changes in appearance. Basic presence/absence applications can be solved, as well as tough contrast change applications. The White LED technology used allows the LR-W to see the full-spectrum of changes allowing for wide versatility.
SENSOR, FULL SPECTRUM, 30-500 MM DETECTABLE DISTANCE, 4 PIN, M12 CONNECTOR TYPE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
KEYENCE CORP Sensors & Switches LR-W500C
| KEYENCE | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | LR-W500C | 80196123 |
| Product Name | KEYENCE Full-Spectrum Sensor | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 1.18 to 19.69 inch (30 to 500 mm) | |
| Optical Technology Type | Diffuse | |
| Power Requirements | DC Powered | |
| Electrical Output | Voltage |