KEYENCE KEYENCE Digital Laser Sensor LV-S61

Description
KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.
Description
KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Digital Laser Sensor - LV-S61 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Digital Laser Sensor
LV-S61
KEYENCE Digital Laser Sensor LV-S61
KEYENCE Digital Laser Sensor: LV Series • Versatile laser heads for any application • Detect small targets over long distances • High precision sensing solution The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.

KEYENCE Digital Laser Sensor: LV Series

Versatile laser heads for any application
Detect small targets over long distances
High precision sensing solution

The LV Series contains a variety of laser heads for any application, including long distance and clear targets. Stable detection of small targets is a staple of these sensors. The LV Series provides a simple, durable, and reliable solution.

Supplier's Site
Photoelectric - 30689323 - Radwell International
Willingboro, NJ, United States
Photoelectric
30689323
Photoelectric 30689323
PHOTOELETRIC SENSOR, SMALL BEAM SPOT, RETRO REFLECTIVE, VISIBLE RED SEMICONDUCTOR LASER, WAVELENGTH: 655 NM, 2 M. FREE 2 YEAR RADWELL WARRANTY

PHOTOELETRIC SENSOR, SMALL BEAM SPOT, RETRO REFLECTIVE, VISIBLE RED SEMICONDUCTOR LASER, WAVELENGTH: 655 NM, 2 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
KEYENCE CORP Sensors & Switches LV-S61

KEYENCE CORP Sensors & Switches LV-S61

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number LV-S61 30689323
Product Name KEYENCE Digital Laser Sensor Photoelectric
Body Shape Rectangular
Operation Distance 98.43 inch (2500 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Retroreflective
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric Sensors - 2103816 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 23.62 inch (20 to 600 mm)
Operating Temperature 60 F (15.56 C)
View Details
2 suppliers
Series 5000 Photoelectric Sensor - 42DCB-5000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Electrical Connection 3m (9.8ft) Cable
Width 3.78 inch (96.01 mm)
View Details