Tri-Tronics Company, Inc. Photoelectric MDRCR5P

Description
PHOTOELECTRIC SENSOR, MITY-EYE, POLARIZED, RETRO, PHOTOEYE, RED, 4 WIRE, M12, NPN / PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, MITY-EYE, POLARIZED, RETRO, PHOTOEYE, RED, 4 WIRE, M12, NPN / PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 42041087 - Radwell International
Willingboro, NJ, United States
Photoelectric
42041087
Photoelectric 42041087
PHOTOELECTRIC SENSOR, MITY-EYE, POLARIZED, RETRO, PHOTOEYE, RED, 4 WIRE, M12, NPN / PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, MITY-EYE, POLARIZED, RETRO, PHOTOEYE, RED, 4 WIRE, M12, NPN / PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches MDRCR5P

TRI-TRONICS Sensors & Switches MDRCR5P

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 42041087
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P705 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 2.95 to 315 inch (75 to 8000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-D8MPA-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 11.81 inch (300 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Photoelectric, Industrial - 1882-1017880-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details