PHOTOELECTRIC SENSOR, MHP SERIES, DIFFUSE SENSING, 1 NPN / 1 PNP OUTPUT, 500 HZ FREQUENCY, 2 METER CABLE, 10-30 V DC SUPPLY, IP69K. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:450mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:MHP Series; Load Current RMS Max:250mA; Sensing Mode:Diffuse RoHS Compliant: Yes
| Pepperl+Fuchs SE | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MHP-D33L | 65550927 | 84F2174 |
| Product Name | Diffuse mode sensor | Photoelectric | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 17.72 inch (450 mm) |