SICK Photoelectric LUT8U-11301

Description
LUMINESCENCE SENSOR, PNP/NPN, 12-30 VDC SUPPLY, 450-750 NM, 50 MM FOCUS, 5-PIN M12 CONNECTOR, IP67 ENCLOSURE PROTECTION, (1047043). FREE 2 YEAR RADWELL WARRANTY
Description
LUMINESCENCE SENSOR, PNP/NPN, 12-30 VDC SUPPLY, 450-750 NM, 50 MM FOCUS, 5-PIN M12 CONNECTOR, IP67 ENCLOSURE PROTECTION, (1047043). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 15924529 - Radwell International
Willingboro, NJ, United States
Photoelectric
15924529
Photoelectric 15924529
LUMINESCENCE SENSOR, PNP/NPN, 12-30 VDC SUPPLY, 450-750 NM, 50 MM FOCUS, 5-PIN M12 CONNECTOR, IP67 ENCLOSURE PROTECTION, (1047043). FREE 2 YEAR RADWELL WARRANTY

LUMINESCENCE SENSOR, PNP/NPN, 12-30 VDC SUPPLY, 450-750 NM, 50 MM FOCUS, 5-PIN M12 CONNECTOR, IP67 ENCLOSURE PROTECTION, (1047043). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 15924529
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Switches (Solid State) - A3250LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details