For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Supply Voltage:
DC Models Output Devices:
Response Time
Light Immunity:
Adjustments/Indicato
Ambient Temperature:
Rugged Construction:
POTENTIOMETER, DC MITY-EYE, INFRARED LED, 1-1/2 INCH SENSING RANGE, V6 CONVERGENT, 4-WIRE, M12 PIGTAIL 5-PIN CONNECTOR, 10 TO 30 VDC @ 35 AMP, REVERSE POLARITY PROTECTED, 4-TURN CLUTCHED SENSITIVITY ADJUSTMENT, 2-POSITION LIGHT ON/DARK ON SELECTION SWITCH. FREE 2 YEAR RADWELL WARRANTY
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | MDICV6 | 239673 |
| Product Name | DC MITY•EYE ® with Infrared LED and V6 Convergent 1.5" "V" Axis Block | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 1.5 inch (38.1 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |
| Optical Technology Type | Convergent |