Radwell International Proximity Switch M8ST-10M-SUB

Description
RADWELL VERIFIED SUBSTITUTE Sensors & Switches M8ST-10M-SUB
Description
RADWELL VERIFIED SUBSTITUTE Sensors & Switches M8ST-10M-SUB

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches M8ST-10M-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches M8ST-10M-SUB

Supplier's Site
Proximity Switch - 93625019 - Radwell International
Willingboro, NJ, United States
Proximity Switch
93625019
Proximity Switch 93625019
REPLACEMENT OF SCHMERSAL M8ST-10M, CORD SET, M8, FEMALE STRAIGHT, 4-PIN, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF SCHMERSAL M8ST-10M, CORD SET, M8, FEMALE STRAIGHT, 4-PIN, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3214R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Photoelectric Proximity Sensors - 5000004321-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details