SICK Photoelectric LUT1-510

Description
LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 10 MM SCANNING DISTANCE / 3 MM LIGHT SPOT DIAMETER, (1005931). FREE 2 YEAR RADWELL WARRANTY
Description
LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 10 MM SCANNING DISTANCE / 3 MM LIGHT SPOT DIAMETER, (1005931). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 224205 - Radwell International
Willingboro, NJ, United States
Photoelectric
224205
Photoelectric 224205
LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 10 MM SCANNING DISTANCE / 3 MM LIGHT SPOT DIAMETER, (1005931). FREE 2 YEAR RADWELL WARRANTY

LUMINESCENCE SENSOR, 18-30 VDC, PNP, LIGHT/DARK SWITCHING, 0.1 MS RESPONSE, 10 MM SCANNING DISTANCE / 3 MM LIGHT SPOT DIAMETER, (1005931). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 224205
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000331-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093510 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
2 suppliers