For documentation and other MARK•EYE® PRO models, please see our MARK•EYE® PRO Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Family Specific
Supply Voltage:
Current Requirements:
Output Transistors:
Remote AUTOSET Input:
Response Time
Push Button Control:
Hysteresis:
Light Immunity:
Diagnostic Indicators:
OFFSET/EDR® Adjustment:
Ambient Temperature:
Rugged Construction:
PHOTOELECTRIC SENSOR, MARK-EYE, 45S RESPONSE TIME, 10-30 VDC, WHITE LED, NO OPTICAL BLOCK, POLARITY PROTECTED, M12 MICRO CONNECTOR, 5-PIN, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TRI-TRONICS Sensors & Switches MEP45WLC
| Tri-Tronics Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MEP45WLC | 19325246 |
| Product Name | MARK•EYE ® PRO 45µs Response time, White LED, 5-Pin Micro Connector (M12), No Optical Block | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |